Infineon Technologies AG High Reliability - Space - Power - Schottkys and rectifiers - High reliability ultrafast rectifiers - HFA35HB120CSCX HFA35HB120CSCX

Description
1200V 15A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-254AA package - Screening Level TX Similar Parts HFA35HB120C A HFA35HB120C with Standard Packaging HFA35HB120CSCX Screening Level TX HFA35HB120CSCV Screening Level TXV HFA35HB120CSCS
Request a Quote Datasheet
Description
1200V 15A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-254AA package - Screening Level TX Similar Parts HFA35HB120C A HFA35HB120C with Standard Packaging HFA35HB120CSCX Screening Level TX HFA35HB120CSCV Screening Level TXV HFA35HB120CSCS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Space - Power - Schottkys and rectifiers - High reliability ultrafast rectifiers - HFA35HB120CSCX - HFA35HB120CSCX - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Space - Power - Schottkys and rectifiers - High reliability ultrafast rectifiers - HFA35HB120CSCX
HFA35HB120CSCX
High Reliability - Space - Power - Schottkys and rectifiers - High reliability ultrafast rectifiers - HFA35HB120CSCX HFA35HB120CSCX
1200V 15A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-254AA package - Screening Level TX Similar Parts HFA35HB120C A HFA35HB120C with Standard Packaging HFA35HB120CSCX Screening Level TX HFA35HB120CSCV Screening Level TXV HFA35HB120CSCS

1200V 15A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-254AA package - Screening Level TX


Similar Parts

HFA35HB120C

A HFA35HB120C with Standard Packaging

HFA35HB120CSCX

Screening Level TX

HFA35HB120CSCV

Screening Level TXV

HFA35HB120CSCS

Supplier's Site Datasheet
Schottky Diodes - HFA35HB120CSCX - 1030473-HFA35HB120CSCX - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - HFA35HB120CSCX
1030473-HFA35HB120CSCX
Schottky Diodes - HFA35HB120CSCX 1030473-HFA35HB120CSCX
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030473-HFA35HB120CS CX Packaging: Bulk Peak Non-Repetitive Surge Current: 80 A Forward Current: 15 A Number of Pins: 3 Categories: Schottky Diodes Alternative Parts (Cross-Reference): RHRG75120; STTH812DI; RURP8100; STTH3010PI; STTH1212D; ISL9R30120G2; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Common Cathode Max Repetitive Reverse Voltage (Vrrm): 1.2 kV Peak Reverse Current: 10 µA Reverse Recovery Time: 100 ns

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030473-HFA35HB120CSCX
Packaging: Bulk
Peak Non-Repetitive Surge Current: 80 A
Forward Current: 15 A
Number of Pins: 3
Categories: Schottky Diodes
Alternative Parts (Cross-Reference): RHRG75120; STTH812DI; RURP8100; STTH3010PI; STTH1212D; ISL9R30120G2;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 1.2 kV
Peak Reverse Current: 10 µA
Reverse Recovery Time: 100 ns

Buy Now
Singapore
1.2KV 15A Diode and Rectifier
280-HFA35HB120CSCX
1.2KV 15A Diode and Rectifier 280-HFA35HB120CSCX
Diode Switching 1.2KV 15A 3-Pin(3+Tab) TO-254AA Product overview: HFA35HB120CSCX from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA35HB120CSCX can be used for catalog matching and distributor lookup.

Diode Switching 1.2KV 15A 3-Pin(3+Tab) TO-254AA Product overview: HFA35HB120CSCX from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA35HB120CSCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number HFA35HB120CSCX 1030473-HFA35HB120CSCX 280-HFA35HB120CSCX
Product Name High Reliability - Space - Power - Schottkys and rectifiers - High reliability ultrafast rectifiers - HFA35HB120CSCX Schottky Diodes - HFA35HB120CSCX 1.2KV 15A Diode and Rectifier
Rectifier Configuration / Technology Fast Recovery Rectifier
Package M-TO254-3
Life Cycle Stage active and preferred
Unlock Full Specs
to access all available technical data

Similar Products

30V 250MW Diode and Rectifier - 284-BAR6503WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
6 suppliers
Diodes, Rectifiers - Arrays - BAS16SE6327 - 039554-BAS16SE6327 - Win Source Electronics
Specs
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
VF 1.25 volts
View Details
2 suppliers
Single Diodes - BAS116E6433HTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Bridge Rectifier & AC-Switches - DDB6U50N16W1RP_B11 - Infineon Technologies AG
Specs
Rectifier Configuration / Technology Bridge
Package AG-EASY1B
Life Cycle Stage active and preferred
View Details