DIODE SIL CARB 600V 6A TO220-2-2 Product overview: IDH06S60C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH06S60C can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1183862-IDH06S60C
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
DIODE SIL CARB 600V 6A TO220-2-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 280-IDH06S60C | 1183862-IDH06S60C | IDH06S60C |
| Product Name | 600V 6A TO220 Diode and Rectifier | Diodes, Rectifiers - Single - IDH06S60C | Single Diodes |
| Package | Bulk | ||
| Tj | -55 C (-67 F) | ||
| VF | 1.7 volts |