Infineon Technologies AG Low capacitance diodes for ESD protection ESD5V3U2U-03F

Description
Ultra-Low Capacitance ESD Diode Array Summary of Features ESD / transient protection of high-speed data lines exceeding : IEC61000-4-2 (ESD): 20 kV (air / contact) ,IEC61000-4-4 (EFT): 40 A (5/50 ns) ,IEC61000-4-5 (surge): 3 A (8/20 μs) Max. working voltage: 5.3 V Extremely low capacitance: down to 0.2 pF Very low clamping voltage: 12 V typ. Extremely low forward clamping voltage: 4 V typ. Very low reverse current: < 1 nA typ. Pb-free (RoHS compliant) package Potential Applications USB 2.0, 10/100/1000 Ethernet, FireWire, DVI HDMI, S-ATA Mobile communication Consumer products (STB, MP3; DVD, DSC...) LCD displays, camera Notebooks and destop computers, peripherals Applications Automotive gateway Automotive telematics control unit (TCU) DIN rail power supplies Energy Storage Systems General purpose motor drive - variating frequency and voltage
Request a Quote Datasheet
Description
Ultra-Low Capacitance ESD Diode Array Summary of Features ESD / transient protection of high-speed data lines exceeding : IEC61000-4-2 (ESD): 20 kV (air / contact) ,IEC61000-4-4 (EFT): 40 A (5/50 ns) ,IEC61000-4-5 (surge): 3 A (8/20 μs) Max. working voltage: 5.3 V Extremely low capacitance: down to 0.2 pF Very low clamping voltage: 12 V typ. Extremely low forward clamping voltage: 4 V typ. Very low reverse current: < 1 nA typ. Pb-free (RoHS compliant) package Potential Applications USB 2.0, 10/100/1000 Ethernet, FireWire, DVI HDMI, S-ATA Mobile communication Consumer products (STB, MP3; DVD, DSC...) LCD displays, camera Notebooks and destop computers, peripherals Applications Automotive gateway Automotive telematics control unit (TCU) DIN rail power supplies Energy Storage Systems General purpose motor drive - variating frequency and voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low capacitance diodes for ESD protection - ESD5V3U2U-03F - Infineon Technologies AG
Neubiberg, Germany
Low capacitance diodes for ESD protection
ESD5V3U2U-03F
Low capacitance diodes for ESD protection ESD5V3U2U-03F
Ultra-Low Capacitance ESD Diode Array Summary of Features ESD / transient protection of high-speed data lines exceeding : IEC61000-4-2 (ESD): 20 kV (air / contact) ,IEC61000-4-4 (EFT): 40 A (5/50 ns) ,IEC61000-4-5 (surge): 3 A (8/20 μs) Max. working voltage: 5.3 V Extremely low capacitance: down to 0.2 pF Very low clamping voltage: 12 V typ. Extremely low forward clamping voltage: 4 V typ. Very low reverse current: < 1 nA typ. Pb-free (RoHS compliant) package Potential Applications USB 2.0, 10/100/1000 Ethernet, FireWire, DVI HDMI, S-ATA Mobile communication Consumer products (STB, MP3; DVD, DSC...) LCD displays, camera Notebooks and destop computers, peripherals Applications Automotive gateway Automotive telematics control unit (TCU) DIN rail power supplies Energy Storage Systems General purpose motor drive - variating frequency and voltage

Ultra-Low Capacitance ESD Diode Array


Summary of Features

  • ESD / transient protection of high-speed data lines exceeding : IEC61000-4-2 (ESD): 20 kV (air / contact) ,IEC61000-4-4 (EFT): 40 A (5/50 ns) ,IEC61000-4-5 (surge): 3 A (8/20 μs)
  • Max. working voltage: 5.3 V
  • Extremely low capacitance: down to 0.2 pF
  • Very low clamping voltage: 12 V typ.
  • Extremely low forward clamping voltage: 4 V typ.
  • Very low reverse current: < 1 nA typ.
  • Pb-free (RoHS compliant) package

Potential Applications

  • USB 2.0, 10/100/1000 Ethernet, FireWire, DVI
  • HDMI, S-ATA
  • Mobile communication
  • Consumer products (STB, MP3; DVD, DSC...)
  • LCD displays, camera
  • Notebooks and destop computers, peripherals

Applications

  • Automotive gateway
  • Automotive telematics control unit (TCU)
  • DIN rail power supplies
  • Energy Storage Systems
  • General purpose motor drive - variating frequency and voltage
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Diodes
Product Number ESD5V3U2U-03F
Product Name Low capacitance diodes for ESD protection
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 10MQ040NPBF - 1121063-10MQ040NPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
Schottky 60 V 7 A DPAK Diode and Rectifier - 286-6CWQ06FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Diode and Rectifier - 286-30CTH02-1PBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Diode Applications Rectifier
View Details
2 suppliers