The IDD10SG60C is a 600 V silicon carbide Schottky diode designed for fast switching applications such as CCM PFC, motor drives, solar inverters, and UPS systems. It is packaged in a PG-TO252-3 case with pins labeled n.c., A, and C. The diode conducts up to 10 A continuous forward current at case temperatures below 130 °C and handles a non-repetitive surge current of 51 A for 10 ms at 25 °C. It exhibits no reverse or forward recovery, with a total capacitive charge of 16 nC and a total capacitance of 40 pF at 600 V. The thermal resistance from junction to case is 1.25 K/W, and the operating and storage temperature range is from -55 °C to 175 °C. The device is RoHS compliant and qualified to JEDEC J-STD-20 and JESD22 standards.
Infineon's CoolSiC™ Schottky diodes 600V G3 feature the industry’s lowest device capacitance for any given current rating, which further enhances overall system efficiency, especially at higher switching frequencies and under low load conditions. The generation 3 is based on the same technology platform as generation 2 with the introduction, at package level, of the so called diffusion soldering.
Summary of Features
Benefits
Potential Applications
SCHOTTKY DIODE, 51A, 600V, TO-252; Product Range:thinQ 3G 600V Series; Diode Configuration:Single
| Infineon Technologies AG | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | IDD10SG60C | 12T7345 |
| Product Name | CoolSiC™ Schottky Diodes | Schottky Diode, 51A, 600V, To-252; Product Range Infineon |
| Life Cycle Stage | active | |
| Package | DPAK; PG-TO252-3 | DPAK; TO-252 (DPAK) |
| RoHS Compliant | RoHS | RoHS |
| VF | 1.8 volts |