Infineon Technologies AG Diodes, Rectifiers - Single - IDV04S60CXKSA1 IDV04S60CXKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776666-IDV04S60CXKSA 1 Series: thinQ! Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Full Pack Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 4A (DC) Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 50μA @ 600V Capacitance @ Vr, F: 130pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Part Status: Obsolete(EOL) Family Name: IDV04S60C Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO220-2 Full Pack Voltage - Forward (Vf) (Maximum) @ If: 1.9V @ 4A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): C3D03060F; SCS304APC9; SCS304AHGC9; STPSC4H065D; Introduction Date: February 04, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776666-IDV04S60CXKSA 1 Series: thinQ! Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Full Pack Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 4A (DC) Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 50μA @ 600V Capacitance @ Vr, F: 130pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Part Status: Obsolete(EOL) Family Name: IDV04S60C Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO220-2 Full Pack Voltage - Forward (Vf) (Maximum) @ If: 1.9V @ 4A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): C3D03060F; SCS304APC9; SCS304AHGC9; STPSC4H065D; Introduction Date: February 04, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - IDV04S60CXKSA1 - 776666-IDV04S60CXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDV04S60CXKSA1
776666-IDV04S60CXKSA1
Diodes, Rectifiers - Single - IDV04S60CXKSA1 776666-IDV04S60CXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 776666-IDV04S60CXKSA 1 Series: thinQ! Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Full Pack Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 4A (DC) Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 50μA @ 600V Capacitance @ Vr, F: 130pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Part Status: Obsolete(EOL) Family Name: IDV04S60C Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO220-2 Full Pack Voltage - Forward (Vf) (Maximum) @ If: 1.9V @ 4A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): C3D03060F; SCS304APC9; SCS304AHGC9; STPSC4H065D; Introduction Date: February 04, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776666-IDV04S60CXKSA1
Series: thinQ!
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 4A (DC)
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Capacitance @ Vr, F: 130pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: IDV04S60C
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO220-2 Full Pack
Voltage - Forward (Vf) (Maximum) @ If: 1.9V @ 4A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): C3D03060F; SCS304APC9; SCS304AHGC9; STPSC4H065D;
Introduction Date: February 04, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 600V 4A TO220 Diode and Rectifier - 280-IDV04S60CXKSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 600V 4A TO220 Diode and Rectifier
280-IDV04S60CXKSA1
Schottky 600V 4A TO220 Diode and Rectifier 280-IDV04S60CXKSA1
DIODE SCHOTTKY 600V 4A TO220-2FP / Diode Schottky 600V 4A 2-Pin(2+Tab) TO-220 Full-Pak Product overview: IDV04S60CXKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 4A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDV04S60CXKSA1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 600V 4A TO220-2FP / Diode Schottky 600V 4A 2-Pin(2+Tab) TO-220 Full-Pak Product overview: IDV04S60CXKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600V, 4A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDV04S60CXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 776666-IDV04S60CXKSA1 280-IDV04S60CXKSA1
Product Name Diodes, Rectifiers - Single - IDV04S60CXKSA1 Schottky 600V 4A TO220 Diode and Rectifier
VF 1.9 volts
Unlock Full Specs
to access all available technical data