Infineon Technologies AG 600V 41A Diode and Rectifier IDB23E60

Description
DIODE GEN PURP 600V 41A TO263-3 Product overview: IDB23E60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 41A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 41A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB23E60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 41A TO263-3 Product overview: IDB23E60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 41A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 41A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB23E60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 41A Diode and Rectifier - 280-IDB23E60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 41A Diode and Rectifier
280-IDB23E60
600V 41A Diode and Rectifier 280-IDB23E60
DIODE GEN PURP 600V 41A TO263-3 Product overview: IDB23E60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 41A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 41A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB23E60 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 41A TO263-3 Product overview: IDB23E60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 41A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 41A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB23E60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDB23E60 - 068610-IDB23E60 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDB23E60
068610-IDB23E60
Diodes, Rectifiers - Single - IDB23E60 068610-IDB23E60
Manufacturer: Infineon Technologies Win Source Part Number: 068610-IDB23E60 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 41A (DC) Voltage - Forward (Vf) (Max) @ If: 2V @ 23A Reverse Recovery Time (trr): 120ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-TO263-3-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 068610-IDB23E60
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 41A (DC)
Voltage - Forward (Vf) (Max) @ If: 2V @ 23A
Reverse Recovery Time (trr): 120ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-TO263-3-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-IDB23E60 068610-IDB23E60
Product Name 600V 41A Diode and Rectifier Diodes, Rectifiers - Single - IDB23E60
Package Reel - TR
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 2 volts
Unlock Full Specs
to access all available technical data