Infineon Technologies AG Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
16A 100V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package DLA Number 1N7070CCT3 - JANS Certified Similar Parts 16CYQ100C Ceramic Eyelets 16CYQ100CSCX Ceramic Eyelets and JANTX Screening 16CYQ100CSCS Ceramic...
16A 100V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package DLA Number 1N7070CCT3 - JANTX Certified Similar Parts 16CYQ100C Ceramic Eyelets 16CYQ100CSCX Ceramic Eyelets and JANTX Screening 16CYQ100CSCS Ceramic...
16A 100V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package DLA Number 1N7070CCT3 - JANTXV Certified Similar Parts 16CYQ100C Ceramic Eyelets 16CYQ100CSCX Ceramic Eyelets and JANTX Screening 16CYQ100CSCS Ceramic...
16A 150V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package DLA Number 1N7047CCT3 - JANS Certified Similar Parts 16CYQ150C Ceramic Eyelets JANS1N7047CCT3 JANS Certified JANTX1N7047CCT3 JANTX Certified JV1N7047CCT3 JANTXV...
16A 150V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package DLA Number 1N7047CCT3 - JANTX Certified Similar Parts 16CYQ150C Ceramic Eyelets JANS1N7047CCT3 JANS Certified JANTX1N7047CCT3 JANTX Certified JV1N7047CCT3 JANTXV...
16A 150V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package DLA Number 1N7047CCT3 - JANTXV Certified Similar Parts 16CYQ150C Ceramic Eyelets JANS1N7047CCT3 JANS Certified JANTX1N7047CCT3 JANTX Certified JV1N7047CCT3 JANTXV...
16A 60V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package - 16A 60V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package. JANS Certified. Similar Parts JANS1N7059CCT3 16A 60V...
20A 45V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7041CCU1 - JANS Certified Similar Parts 20CLQ045 Base Part Number JANS1N7041CCU1 JANS Certified JANTX1N7041CCU1 JANTX Certified JV1N7041CCU1...
20A 45V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7041CCU1 - JANTX Certified Similar Parts 20CLQ045 Base Part Number JANS1N7041CCU1 JANS Certified JANTX1N7041CCU1 JANTX Certified JV1N7041CCU1...
20A 45V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7041CCU1 - JANTXV Certified Similar Parts 20CLQ045 Base Part Number JANS1N7041CCU1 JANS Certified JANTX1N7041CCU1 JANTX Certified JV1N7041CCU1...
30A 150V Hi-Rel Schottky Common Cathode Diode in a SMD-0.5 package DLA Number 1N7058CCU3 - JANS Certified Similar Parts 30CLJQ150 Base Part Number JANS1N7058CCU3 JANS Certified JANTX1N7058CCU3 JANTX Certified JV1N7058CCU3...
30A 150V Hi-Rel Schottky Common Cathode Diode in a SMD-0.5 package DLA Number 1N7058CCU3 - JANTX Certified Similar Parts 30CLJQ150 Base Part Number JANS1N7058CCU3 JANS Certified JANTX1N7058CCU3 JANTX Certified JV1N7058CCU3...
30A 150V Hi-Rel Schottky Common Cathode Diode in a SMD-0.5 package DLA Number 1N7058CCU3 - JANTXV Certified Similar Parts 30CLJQ150 Base Part Number JANS1N7058CCU3 JANS Certified JANTX1N7058CCU3 JANTX Certified JV1N7058CCU3...
30A 45V Hi-Rel Schottky Common Cathode Diode in a Ceramic Lid SMD-0.5 package DLA Number 1N7064CCU3C - JANS Certified Benefits Ceramic Lids Also Available with Metal Lids (30CLJQ045*) Similar Parts...
30A 45V Hi-Rel Schottky Common Cathode Diode in a Ceramic Lid SMD-0.5 package DLA Number 1N7064CCU3C - JANTXV Certified Benefits Ceramic Lids Also Available with Metal Lids (30CLJQ045*) Similar Parts...
30V 30A Hi-Rel Schottky Discrete Diode in a SMD-0.5 package DLA Number 1N7078U3 - JANS Certified Similar Parts 30SLJQ030 Base Part Number JANS1N7078U3 JANS Certified JANTX1N7078U3 JANTX Certified JANTXV1N7078U3 JANTXV...
30V 30A Hi-Rel Schottky Discrete Diode in a SMD-0.5 package DLA Number 1N7078U3 - JANTX Certified Similar Parts 30SLJQ030 Base Part Number JANS1N7078U3 JANS Certified JANTX1N7078U3 JANTX Certified JANTXV1N7078U3 JANTXV...
30V 30A Hi-Rel Schottky Discrete Diode in a SMD-0.5 package DLA Number 1N7078U3 - JANTXV Certified Similar Parts 30SLJQ030 Base Part Number JANS1N7078U3 JANS Certified JANTX1N7078U3 JANTX Certified JANTXV1N7078U3 JANTXV...
35A 100V Hi-Rel Schottky Common Anode Diode in a TO-254AA package DLA Number 1N7043CAT1 - JANS Certified Similar Parts 15JGQ100 Base Part Number JANS1N7043CAT1 JANS Certified JANTX1N7043CAT1 JANTX Certified JV1N7043CAT1...
35A 100V Hi-Rel Schottky Common Anode Diode in a TO-254AA package DLA Number 1N7043CAT1 - JANTX Certified Similar Parts 15JGQ100 Base Part Number JANS1N7043CAT1 JANS Certified JANTX1N7043CAT1 JANTX Certified JV1N7043CAT1...
35A 100V Hi-Rel Schottky Common Anode Diode in a TO-254AA package DLA Number 1N7043CAT1 - JANTXV Certified Similar Parts 15JGQ100 Base Part Number JANS1N7043CAT1 JANS Certified JANTX1N7043CAT1 JANTX Certified JV1N7043CAT1...
35A 150V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7039CCU1 - JANS Certified Similar Parts 12CLQ150 Base Part Number JANS1N7039CCU1 JANS Certified JANTX1N7039CCU1 JANTX Certified JV1N7039CCU1...
35A 150V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7039CCU1 - JANTX Certified Similar Parts 12CLQ150 Base Part Number JANS1N7039CCU1 JANS Certified JANTX1N7039CCU1 JANTX Certified JV1N7039CCU1...
35A 150V Hi-Rel Schottky Common Cathode Diode in a SMD-1 package DLA Number 1N7039CCU1 - JANTXV Certified Similar Parts 12CLQ150 Base Part Number JANS1N7039CCU1 JANS Certified JANTX1N7039CCU1 JANTX Certified JV1N7039CCU1...
35A 45V Hi-Rel Schottky Common Cathode Diode in a TO-254AA package DLA Number 1N6660CCT1 - JANS Certified Similar Parts 22CGQ045 Base Part Number JANS1N6660CCT1 JANS Certified JANTX1N6660CCT1 JANTX Certified JV1N6660CCT1...
35A 45V Hi-Rel Schottky Common Cathode Diode in a TO-254AA package DLA Number 1N6660CCT1 - JANTX Certified Similar Parts 22CGQ045 Base Part Number JANS1N6660CCT1 JANS Certified JANTX1N6660CCT1 JANTX Certified JV1N6660CCT1...
35A 45V Hi-Rel Schottky Common Cathode Diode in a TO-254AA package DLA Number 1N6660CCT1 - JANTXV Certified Similar Parts 22CGQ045 Base Part Number JANS1N6660CCT1 JANS Certified JANTX1N6660CCT1 JANTX Certified JV1N6660CCT1...
60V Hi-Rel Synchronous Rectifier N-Channel MOSFET in a SMD-2 package - A IRHSLNA57064 with RadHard Hermetic Packaging Similar Parts IRHSLNA57064 A IRHSLNA57064 with RadHard Hermetic Packaging IRHSLNA57064D On DBC Carrier...
60V Hi-Rel Synchronous Rectifier N-Channel MOSFET in a SMD-2 package - On DBC Carrier Similar Parts IRHSLNA57064 A IRHSLNA57064 with RadHard Hermetic Packaging IRHSLNA57064D On DBC Carrier IRHSLNA53064SCS Screening Level...
60V Hi-Rel Synchronous Rectifier N-Channel MOSFET in a SMD-2 package - Screening Level Space Lead Option Carrier Similar Parts IRHSLNA57064 A IRHSLNA57064 with RadHard Hermetic Packaging IRHSLNA57064D On DBC Carrier...
60V Hi-Rel Synchronous Rectifier N-Channel MOSFET in a SMD-2 package - Screening Level Space Similar Parts IRHSLNA57064 A IRHSLNA57064 with RadHard Hermetic Packaging IRHSLNA57064D On DBC Carrier IRHSLNA53064SCS Screening Level...
60V Hi-Rel Synchronous Rectifier N-Channel MOSFET in a SMD-2 package - Standard Packaging Similar Parts IRHSLNA57064 A IRHSLNA57064 with RadHard Hermetic Packaging IRHSLNA57064D On DBC Carrier IRHSLNA53064SCS Screening Level Space...
Rad hard, 30V, 75A, single, N-channel MOSFET, in a SMD-2 package - SMD-2, 100 krad(Si) TID, COTS, On DBC carrier Features Co-Pack N-channel RAD-Hard MOSFET and Schottky Diode Ideal for...
Rad hard, 30V, 75A, single, N-channel MOSFET, in a SMD-2 package - SMD-2, 100 krad(Si) TID, COTS Features Co-Pack N-channel RAD-Hard MOSFET and Schottky Diode Ideal for Synchronous Rectifiers in...
Rad hard, 30V, 75A, single, N-channel MOSFET, in a SMD-2 package - SMD-2, 100 krad(Si) TID, QIRL, On DBC carrier Features Co-Pack N-channel RAD-Hard MOSFET and Schottky Diode Ideal for...
Rad hard, 30V, 75A, single, N-channel MOSFET, in a SMD-2 package - SMD-2, 100 krad(Si) TID, QIRL Features Co-Pack N-channel RAD-Hard MOSFET and Schottky Diode Ideal for Synchronous Rectifiers in...
1200 V Silicion Carbide Schottky diode in TO-247-2 package CoolSiC™ Schottky diode generation 5 1200 V, 40 A in a TO-247 real 2-pin package, for easy exchange of bipolar Si...
1200 V Silicion Carbide Schottky diode in TO-247-2 package The CoolSiC™ Schottky diodes generation 5 1200 V, 10 A is now available in a TO-247 real 2-pin package, for easy...
1200 V Silicion Carbide Schottky diode in TO-247-2 package The CoolSiC™ Schottky diodes generation 5 1200 V, 15 A is also available in a TO-247 real 2-pin package, for easy...
1200 V Silicion Carbide Schottky diode in TO-247-2 package The CoolSiC™ Schottky diodes generation 5 1200 V, 20 A in a TO-247 real 2-pin package, for easy exchange of bipolar...
1200 V Silicion Carbide Schottky diode in TO-247-2 package The CoolSiC™ Schottky diodes generation 5 1200 V, 30 A is also available in a TO-247 real 2-pin package, for easy...
1200 V Silicion Carbide Schottky diode in TO-247-3 package The CoolSiC™ Schottky diode generation 5 1200 V, 10 A in a TO-247-3 package, presents a leading edge technology for SiC...
1200 V Silicion Carbide Schottky diode in TO-247-3 package The CoolSiC™ Schottky diode generation 5 1200 V, 30 A in a TO-247-3 package, presents a leading edge technology for SiC...
1200 V Silicon Carbide Schottky diode in TO-247-3 package The CoolSiC™ Schottky diode generation 5 1200 V, 40 A in a TO-247-3 package, presents a leading edge technology for SiC...
34 mm Single Rectifier Diode Module with 1800 V in pressure contact technology Single Rectifier Diode 34 mm Power Block 1800 V, 171 A module for phase control in pressure...
600 V IGBT silicon power diode in TO-247 package The 600 V, 75 A emitter controlled silicon power diode in a TO-247 package has been primarily designed for motor drive...
600 V silicon power diode in TO-247 package The 600 V, 100 A emitter controlled silicon power diode in a TO-247 package has been primarily designed for motor drive applications...
650 V silicon power diode in TO-220 FullPAK package Rapid 1 switching 650 V, 20 A emitter controlled power silicon diodes in a TO-220 FullPAK package is perfectly suited for...
650 V silicon power diode in TO-247 package Rapid 1 switching 650 V, 30 A emitter controlled power silicon diodes in a TO-247 package is perfectly suited for Power Factor...
650 V silicon power diode in TO-247 package Rapid 1 switching 650 V, 60 A emitter controlled power silicon diodes in common cathode configuration and in a TO-247 package, allowing...
650 V silicon power diode in TO-247 package Rapid 1 switching 650 V, 75 A emitter controlled power silicon diodes in dual anode configuration and in a TO-247 package, allowing...
CoolSiC™ generation 5 represents Infineon leading edge technology for the SiC Schottky Barrier diodes. Thanks to the more compact design and thinwafer technology, the family of products shows improved efficiency...
CoolSiC™ Schottky diode 2000 V, 10 A generation 5 in a TO-247-2 package enables higher efficiency and design simplification in high DC link systems up to 1500 VDC. The diode...
CoolSiC™ Schottky diode 2000 V, 10 A generation 5 in a TO-247PLUS-4 HCC package enables higher efficiency and design simplification in high DC link systems up to 1500 VDC...
CoolSiC™ Schottky diode 2000 V, 25 A generation 5 in a TO-247-2 package enables higher efficiency and design simplification in high DC link systems up to 1500 VDC. The diode...
CoolSiC™ Schottky diode 2000 V, 25 A generation 5 in a TO-247PLUS-4 HCC package enables higher efficiency and design simplification in high DC link systems up to 1500 VDC...
CoolSiC™ Schottky diode 2000 V, 40 A generation 5 in a TO-247-2 package enables higher efficiency and design simplification in high DC link systems up to 1500 VDC. The diode...
CoolSiC™ Schottky diode 2000 V, 40 A generation 5 in a TO-247PLUS-4 HCC package enables higher efficiency and design simplification in high DC link systems up to 1500 VDC...
CoolSiC™ Schottky diode 2000 V, 50 A generation 5 in a TO-247-2 package enables higher efficiency and design simplification in high DC link systems up to 1500 VDC. The diode...
CoolSiC™ Schottky diode 2000 V, 50 A generation 5 in a TO-247PLUS-4 HCC package enables higher efficiency and design simplification in high DC link systems up to 1500 VDC...
CoolSiC™ Schottky diode 2000 V, 80 A generation 5 in a TO-247-2 package enables higher efficiency and design simplification in high DC link systems up to 1500 VDC. The diode...
CoolSiC™ Schottky diode 2000 V, 80 A generation 5 in a TO-247PLUS-4 HCC package enables in ahigher efficiency and design simplification in high DC link systems up to 1500 V...
Emitter Controlled Diode is Infineon's unique Fast Recovery Diode technology. The ultrathin wafer and Fieldstop technology makes the Emitter Controlled Diode ideally suited for consumer and industry applications as it...
Highly efficient fast switching emitter controlled diode for power modules and discrete devices. Summary of Features 1200V Emitter Controlled technology 120 µm chip Soft, fast switching Low reverse recovery charge...
Highly efficient fast switching emitter controlled diode for power modules and discrete devices. Summary of Features 1200V technology 120 µm chip soft, fast switching low reverse recovery charge small temperature...
Laser Diode suitable for light triggered Thyristors (LTT). These ceramic discs offer an easy way of triggering by using Laser Diodes and optical fibers to avoid insulation problems between load...
Light Fiber suitable for light triggered Thyristors (LTT). These ceramic discs offer an easy way of triggering by using Laser Diodes and optical fibers to avoid insulation problems between load...
Rad hard, 30V, 75A, single, N-channel MOSFET, in a SMD-2 package - SMD-2, 100 krad(Si) TID, QIRL, On DBC carrier Features Co-Pack N-channel RAD-Hard MOSFET and Schottky Diode Ideal for...
Rapid 1 switching 650 V, 30 A emitter controlled silicon power diode in common cathode configuration and in a TO-247 package, allowing design optimization for more compact dimensions, easier assembly...
Rapid 1 switching 650 V, 40 A emitter controlled power silicon diodes in a TO-247 package is perfectly suited for Power Factor Correction (PFC) topologies, typically found in major home...
Rapid 2 switching 650 V, 15 A emitter controlled power silicon diode in a TO-220 FullPAK package is designed for applications switching between 40 kHz and 100 kHz. Summary of...
Rapid 2 switching 650 V, 8 A emitter controlled power silicon diode in a TO-220 FullPAK package is designed for applications switching between 40 kHz and 100 kHz. Summary of...
Soft-switching 1200 V, 100 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features Low forward voltage (VF) Very soft and fast recovery behavior Low reverse recovery...
Soft-switching 1200 V, 120 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features Low forward voltage (VF) Very soft and fast recovery behavior Low reverse recovery...
Soft-switching 1200 V, 140 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features Low forward voltage (VF) Very soft and fast recovery behavior Low reverse recovery...
Soft-switching 1200 V, 30 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features Low forward voltage (VF) Very soft and fast recovery behavior Low reverse recovery...
Soft-switching 1200 V, 40 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features Low forward voltage (VF) Very soft and fast recovery behavior Low reverse recovery...
Soft-switching 1200 V, 50 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features Low forward voltage (VF) Very soft and fast recovery behavior Low reverse recovery...
Soft-switching 1200 V, 60 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features Low forward voltage (VF) Very soft and fast recovery behavior Low reverse recovery...
Soft-switching 1200 V, 75 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features Low forward voltage (VF) Very soft and fast recovery behavior Low reverse recovery...
Soft-switching 650 V, 100 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application.
Soft-switching 650 V, 120 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application.
Soft-switching 650 V, 150 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application.
Soft-switching 650 V, 20 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application.
Soft-switching 650 V, 30 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application.
Soft-switching 650 V, 40 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application.
Soft-switching 650 V, 50 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application.
Soft-switching 650 V, 75 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application.
The 600 V, 30 A emitter controlled silicon power diode in a TO-247 package has been primarily designed for motor drive applications up to 30kHz. Summary of Features Lowest V...
The 600 V, 50 A emitter controlled silicon power diode in a TO-247 package has been primarily designed for motor drive applications up to 30kHz. Summary of Features Lowest V...

<< Prev Next >>