200V 35A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-254AA package Product overview: HFB35HB20C from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFB35HB20C can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217384-HFB35HB20C
Current Rating: 35 A
Capacitance: 150 pF
Forward Voltage: 1.4 V
Peak Non-Repetitive Surge Current: 150 A
Forward Current: 35 A
Number of Pins: 3
Categories: Schottky Diodes
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8541100080, 8541100080
REACH SVHC: Unknown
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 200 V
Peak Reverse Current: 10 µA
Reverse Recovery Time: 28 ns
Max Operating Temperature: 150 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 280-HFB35HB20C | 1217384-HFB35HB20C |
| Product Name | 200V 35A Diode and Rectifier | Schottky Diodes - HFB35HB20C |
| Tj | -55 C (-67 F) | -55 C (-67 F) |