Manufacturer: Infineon Technologies
Win Source Part Number: 068609-IDB12E120
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 28A (DC)
Voltage - Forward (Vf) (Max) @ If: 2.15V @ 12A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-TO263-3-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 1.2KV 28A TO263-3 Product overview: IDB12E120 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 28A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 28A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDB12E120 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 068609-IDB12E120 | 280-IDB12E120 |
| Product Name | Diodes, Rectifiers - Single - IDB12E120 | 1.2KV 28A Diode and Rectifier |
| Diode Type | Standard | |
| VF | 2.15 volts | |
| VR | 1200 volts | |
| IR | 0.1000 mA |