IDC10D120T8M is a diode chip using Emitter Controlled 4 technology for low and medium power modules, rated at 1200V and 15A, with a die size of 3.30mm by 2.98mm and silicon thickness of 110µm, mounted on foil. It features soft, fast switching, low reverse recovery charge, and a small temperature coefficient. The passivation is photoimide with 3.2µm AlSiCu pad metal and a Ni/Ag backside metallization system.
Fast switching emitter controlled diode for low / medium power modules.
Summary of Features
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power Diodes |
| Product Number | IDC10D120T8M |
| Product Name | Diode Bare Dies |
| RoHS Compliant | RoHS |