Infineon Technologies AG Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 20 mm Rectifier Diode Module with 1800 V in pressure contact technology Rectifier Diode 20 mm Power Block 1800 V, 104 A module for phase control in pressure contact technology... | |
| 34 mm Rectifier Diode Module with 2200 V in solder bond technology Rectifier Diode 34 mm Eco Block 2200 V, 226 A module for phase control in solder bond technology. | |
| 50 mm Rectifier Diode Module with 1600 V in pressure contact technology Rectifier Diode 50 mm Power Block 1600 V, 350 A module for phase control in pressure contact technology... | |
| 50 mm Rectifier Diode with 3400 V in pressure contact technology Rectifier Diode 50 mm Power Block 3400 V, 175 A module with high reliable pressure contact technology. Summary of... | |
| 50 mm Single Rectifier Diode Module with 3600 V in pressure contact technology Single Rectifier Diode 50 mm Power Block 3600 V, 435 A module for phase control in pressure... | |
| 50 mm Single Rectifier Diode Module with 4000 V in pressure contact technology Single Rectifier Diode 50 mm Power Block 4000 V, 435 A module for phase control in pressure... | |
| 60 mm Rectifier Diode with 3400 V with pressure contact technology Rectifier Diode 60 mm Power Block 3400 V, 435 A module for phase control with high reliable pressure contact... | |
| 60 mm Rectifier Diode with 3600 V in pressure contact technology Rectifier Diode 60 mm Power Block 3600 V, 435 A modules are designed and assembled with high reliable pressure... | |
| 60 mm Rectifier Diode with 4000 V in pressure contact technology Rectifier Diode 60 mm Power Block 4000 V, 435 A modules are designed and assembled with high reliable pressure... | |
| 650 V, 60 A EasyBRIDGE™ rectifier bridge modules with CoolSiC™ MOSFET and CoolSiC™ Schottky diode G5 650 V, NTC, in an Easy 1B housing with PressFIT contact technology. Summary of... | |
| 70 mm Rectifier Diode Module with 2200 V in pressure contact technology Rectifier Diode 70 mm Power Block 2200 V, 1100 A module for phase control in pressure contact technology... | |
| 70 mm Single Rectifier Diode Module with 4400 V in pressure contact technology Single Rectifier Diode 70 mm Power Block 4400 V, 950 A module with high reliable pressure contact... | |
| Applications Automotive telematics control unit (TCU) Data center and AI data center solutions General purpose motor drive - variating frequency and voltage Mobile devices and smartphones Low Capacitance, 2 line,... | |
| Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Convenient, smart, and secure wearables supporting your health and well-being. Smart speaker designs Uni-directional ESD protection device,... | |
| Bi-directional ESD protection device, 3.6 V, 0.08 pF, 0201 This Infineon ESD (electrostatic discharge) protection device has a bi-directional and symmetric I/V characteristic and excellent clamping performance. Summary of Features... | |
| Bi-directional ESD protection device, 3.6 V, 0.17 pF, 01005 This Infineon ESD (electrostatic discharge) protection device has a bi-directional and symmetric I/V characteristic and excellent clamping performance. Summary of Features... | |
| Bi-directional ESD protection device, 3.6 V, 0.19 pF, 0201 This Infineon ESD (electrostatic discharge) protection device has a bi-directional and symmetric I/V characteristic and excellent clamping performance. Summary of Features... | |
| Bi-directional Ultra Low Capacitance ESD / Transient Protection Summary of Features ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±10 kV (contact) Maximum working voltage:... | |
| Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features • ESD / transient protection of high speed data and RF lines according to: – IEC61000-4-2 (ESD): ±15 kV... | |
| Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±18 kV (air/contact) – | |
| Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – | |
| Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features • ESD / transient protection of RF signal lines according to: – IEC61000-4-2 (ESD): ±25 kV (air/contact) – IEC61000-4-4... | |
| EasyBRIDGE 1 - 1600V Diode Bridge Modules with Brake Chopper and NTC for a more compact converter design. Summary of Features RoHs-compliant Soldering Contact Technology Potential Applications Applications Residential air... | |
| EasyBRIDGE 1 - 1600V Diode Bridge Modules with Brake Chopper and NTC for a more compact converter design. Summary of Features Unbeatable Robustness Trench IGBT 4 Al(2)O(3) Substrate with Low... | |
| EasyBRIDGE 1 1200 V, 20 A diode bridge module with CoolSiC™ Schottky diode, PressFIT contact technology and NTC. Summary of Features Uses best in class SiC Schottky Diode Gen 5... | |
| EasyBRIDGE 1 1200 V, 40 A diode bridge module with CoolSiC™ Schottky diode, PressFIT contact technology and NTC. Summary of Features Uses best in class SiC SChottky Diode Gen 5... | |
| EasyBRIDGE 1 1200 V, 60 A diode bridge module with CoolSiC™ Schottky diode, PressFIT contact technology and NTC. Summary of Features Uses best in class SiC SChottky Diode Gen 5... | |
| EasyBRIDGE 1 1600 V, 50 A Diode Bridge module with 1200 V TRENCHSTOP™ IGBT7 Brake Chopper, PressFIT contact technology and pre-applied Thermal Interface Material. The DDB6U50N16W1RP_B11 offers a great choice... | |
| EasyBRIDGE 1 1600 V, 50 A Diode Bridge module with 1200 V TRENCHSTOP™ IGBT7 Brake Chopper, solder pins and pre-applied Thermal Interface Material. The DDB6U50N16W1RP offers a great choice and... | |
| EasyBRIDGE 1 1600 V, 50 A Diode Bridge module with 1200 V TRENCHSTOP™ IGBT7 Brake Chopper. Summary of Features 1600 V rectifier diodes brake Chopper: IGBT and diode are based... | |
| EasyBRIDGE 1 2200 V, 50 A Diode Bridge Module with 1700 V TRENCHSTOP™ IGBT4 Brake Chopper, PressFIT contact technology and pre-applied Thermal Interface Material. The DDB6U50N22W1RP_B11 extends the current easy... | |
| eupec™ EconoBRIDGE™ - 1600V Diode Bridge Modules in EconoPACK™2 housing with IGBT4 Brake Chopper and PressFIT contact technology for a more compact converter design. Summary of Features Tvj op =... | |
| eupec™ EconoBRIDGE™ - 1600V Diode Bridge Modules in EconoPACK™2 housing with IGBT4 Brake Chopper, special pinning and PressFIT contact technology for a more compact converter design. Also available with Thermal... | |
| eupec™ EconoBRIDGE™ - 1600V Diode Bridge Modules in EconoPACK™2 housing with IGBT4 Brake Chopper, special pinning, pre-applied Thermal Interface Material and PressFIT contact technology for a more compact converter design. | |
| eupec™ EconoBRIDGE™ - 1600V Diode Bridge Modules with Brake Chopper and NTC for a more compact converter design. Summary of Features 2.5 kV AC 1min Insulation Al 2O 3... | |
| eupec™ EconoBRIDGE™ - 1600V Diode Bridge Modules with Brake Chopper, NTC for a more compact converter design and pre-applied Thermal Interface Material. Summary of Features 2.5 kV AC 1min Insulation... | |
| eupec™ EconoBRIDGE™ - 1600V Diode Bridge Modules with Brake Chopper, NTC for a more compact converter design and PressFIT Contact Technology. Summary of Features 2.5 kV AC 1min Insulation Al... | |
| High Operating Voltage, Multipurpose, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 22 V, 3 pF, 01005, RoHS and Halogen Free compliant Designed for USB 3.1 Gen... | |
| High Operating Voltage, Multipurpose, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 24 V, 2.5 pF, 01005, RoHS and Halogen Free compliant Summary of Features ESD /... | |
| Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20... | |
| Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection of high speed data lines according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact) – | |
| Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20... | |
| Low capacitance, low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-5... | |
| Low Clamping Voltage Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 24 V, 2.8 pF, 0201, RoHS and halogen free compliant Summary of Features ESD/transient protection according... | |
| Low Clamping Voltage Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 5.5 V, 56 pF, 0201, RoHS and halogen free compliant Summary of Features ESD/transient protection according... | |
| Low Clamping Voltage Bi Directional ESD/ Transient Protection DiodeTVS (transient voltage suppressor) Bi-directional, 16 V, 4.2 pF, 0201, RoHS and halogen free compliant Summary of Features ESD/transient protection according to:... | |
| Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge): 4A... | |
| Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge): 5A... | |
| Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±16 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A... | |
| Low clamping voltage bi-directional ESD / Transient Protection Diode Summary of Features • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-5 (Surge): 5A... | |
| Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 18 V, 0.2 pF, 01005, RoHS and Halogen Free compliant Summary of Features ESD... | |
| Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 18 V, 0.2 pF, 0201, RoHS and Halogen Free compliant Summary of Features ESD... | |
| Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 2.1 V, 0.28 pF, 0201, RoHS and Halogen Free compliant Summary of Features ESD... | |
| Low clamping voltage, low capacitance, bi directional ESD/ transient protection diode (TVS: transient voltage suppressor) Bi-directional, 2.1 V, 0.3 pF, 0201, RoHS and halogen free compliant Summary of Features • | |
| Low clamping voltage, low capacitance, bi directional ESD/ transient protection diode (TVS: transient voltage suppressor) Bi-directional, 3.3 V, 30 pF, 0201, RoHS and halogen free compliant Summary of Features • | |
| Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 5.5 V, 0.12 pF, 0201, RoHS and Halogen Free compliant Summary of Features ESD... | |
| Low clamping voltage, low capacitance, bi directional ESD/ transient protection diode (TVS: transient voltage suppressor) Bi-directional, 5.5 V, 0.13 pF, 0201, RoHS and halogen free compliant Summary of Features • | |
| Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 5.5 V, 0.2 pF, 01005, RoHS and Halogen Free compliant Summary of Features ESD... | |
| Low clamping voltage, low capacitance, bi directional ESD/ transient protection diode (TVS: transient voltage suppressor) Bi-directional, 5.5 V, 0.45 pF, 0201, RoHS and halogen free compliant Summary of Features • | |
| Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 7 V, 0.25 pF, 0201, RoHS and Halogen Free compliant Summary of Features ESD... | |
| Miniaturized Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features ESD / transient protection according to: – IEC61000-4-2 (ESD): ±15 kV (air/contact discharge) – IEC61000-4-5 (Surge): 3A (8/20... | |
| Rectifier Diode 50 mm Power Block 1600 V, 380 A module for phase control in pressure contact technology using an isolated copper base plate. Summary of Features Pressure contact for... | |
| Rectifier Diode 50 mm Prime Block 2200 V, 380 A module for phase control in pressure contact technology using an isolated copper base plate. Summary of Features Pressure contact technology... | |
| Silicon TVS diodes Array Summary of Features ESD / transient protection of e.g. ADSL, VDSL,ISDN, WAN, LAN, I²C Bus, Microcontroller Inputs,Video and other high-speed data lines in telecom applications:IEC6100 0-4-2... | |
| Super Low Clamping Voltage, Low Capacitance, Bi Directional ESD/ Transient Protection Diode (TVS: transient voltage suppressor) Bi-directional, 3.3 V, 0.15 pF, 0201, RoHS and Halogen Free compliant Designed for USB... | |
| Two line, bi-directional ESD protection device, 3.6 V, 0.18 pF, 0201 Summary of Features ESD / transient protection according to: - IEC61000-4-2 (ESD): ±15 kV (air) / ±15 kV (contact)... | |
| Uni-directional ESD / Transient / Surge Protection for USB V BUS Lines Summary of Features • ESD / transient/ Surge protection of USB V BUS data lines according to: – | |
| Uni-directional ESD protection device, 3.3 V, 1 pF, 0201 This Infineon ESD (electrostatic discharge) protection device has an unidirectional I/V characteristic and excellent clamping performance. Summary of Features ESD /... | |
| Uni-directional Ultra Low Capacitance ESD / Transient Protection Diode Summary of Features ESD / transient protection of high speed data lines exceeding: – IEC61000-4-2 (ESD): ±20 kV (air / contact)... |
| << Prev | Next >> |