DIODE GP 600V 15A TO247AC Product overview: HFA15PB60PBF from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA15PB60PBF can be used for catalog matching and distributor lookup.
Diode Standard 600V 15A Through Hole TO-247AC Modified
Manufacturer: Infineon Technologies
Win Source Part Number: 1180122-HFA15PB60PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 60ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC Modified
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Motor Drive & Control
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 15A
Current - Reverse Leakage at Vr: 10μA at 600V
DIODE GP 600V 15A TO247AC
Rectifiers 15A 600V Ultrafast diode
DIODE GP 600V 15A TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-HFA15PB60PBF | IR-HFA15PB60PBF-ND | 1180122-HFA15PB60PBF | HFA15PB60PBF | HFA15PB60PBF | HFA15PB60PBF |
| Product Name | 600V 15A Diode and Rectifier | Single Diodes | Electronic Surplus - HFA15PB60PBF | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247AC-3 | TO-247 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| VF | 1.7 volts | 1.7 volts | 1.7 volts |