The HFA35HB120CSCV is a 1200V, 15A ultrafast, soft recovery diode in a TO-254AA package, designed for high-frequency power conditioning applications with reduced EMI/RFI and minimal snubber requirements. It features a reverse voltage rating of 1200V, continuous forward current of 15A at 100°C, and a peak forward surge current of 50A. The device has a reverse recovery time of 100ns and a reverse recovery charge of 370nC, with a maximum di/dt of 380A/μs. It operates from -55°C to 150°C and is qualified to MIL-PRF-19500 for space applications. The package is hermetic with ceramic eyelets and weighs approximately 9.3g.
1200V 15A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-254AA package - Screening Level TXV
Similar Parts
HFA35HB120C
A HFA35HB120C with Standard Packaging
HFA35HB120CSCX
Screening Level TX
HFA35HB120CSCV
Screening Level TXV
HFA35HB120CSCS
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232250-HFA35HB120CS
Packaging: Bulk
Peak Non-Repetitive Surge Current: 80 A
Forward Current: 15 A
Number of Pins: 3
Categories: Schottky Diodes
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8541100080
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 1.2 kV
Peak Reverse Current: 10 µA
Reverse Recovery Time: 100 ns
Max Operating Temperature: 150 °C
Diode Switching 1.2KV 15A 3-Pin(3+Tab) TO-254AA TXV Level Screening Product overview: HFA35HB120CSCV from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA35HB120CSCV can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | HFA35HB120CSCV | 1232250-HFA35HB120CSCV | 280-HFA35HB120CSCV |
| Product Name | High Reliability - Space - Power - Schottkys and rectifiers - High reliability ultrafast rectifiers - HFA35HB120CSCV | Schottky Diodes - HFA35HB120CSCV | 1.2KV 15A Diode and Rectifier |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||
| Package | M-TO254-3 | Bulk | |
| Life Cycle Stage | active and preferred |