Infineon Technologies AG CoolSiC™ Schottky Diodes IDK06G65C5

Description
CoolSiC™ Schottky diode 650 V G5 in D2PAK real2pin The CoolSiC™ Schottky diode 650 V, 6 A generation 5 in D2PAK real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now combined with a new, more compact design and thin wafer technology. The result is a new family of products showing improved efficiency over all load conditions, coming from both the improved thermal characteristics and a lower figure of merit (Q c x V f). Summary of Features Improved figure of merit (Q c x V f) No reverse recovery charge Soft switching reverse recovery waveform Temperature independent switching behavior High operating temperature (T j max 175°C) Improved surge capability Pb-free lead plating Benefits Higher safety margin against overvoltage and complements CoolMOS™ offer Improved efficiency over all load conditions Increased efficiency compared to Silicon Diode alternatives Reduced EMI compared to snappier Silicon diode reverse recovery waveform Highly stable switching performance Reduced cooling requirements Reduced risks of thermal runaway RoHS compliant Very high quality and high volume manufacturing capability Potential Applications Solar UPS Motor control and drives Applications 1-phase string inverter solutions 48 V intermediate bus converter (IBC) Designers who used this product also designed with IPB60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2PCS01G | PFC-CCM (continuous conduction mode) ICs IPD60R180CM8 | 600 V CoolMOS™ 8 ICE2QR2280G | CoolSET™ Quasi Resonant IPD200N15N3 G N-Channel Power MOSFET IPB60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2PCS01G | PFC-CCM (continuous conduction mode) ICs IPD60R180CM8 | 600 V CoolMOS™ 8 ICE2QR2280G | CoolSET™ Quasi Resonant IPD200N15N3 G N-Channel Power MOSFET IPB60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2PCS01G | PFC-CCM (continuous conduction mode) ICs IPD60R180CM8 | 600 V CoolMOS™ 8 1 2
Request a Quote Datasheet
Description
CoolSiC™ Schottky diode 650 V G5 in D2PAK real2pin The CoolSiC™ Schottky diode 650 V, 6 A generation 5 in D2PAK real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now combined with a new, more compact design and thin wafer technology. The result is a new family of products showing improved efficiency over all load conditions, coming from both the improved thermal characteristics and a lower figure of merit (Q c x V f). Summary of Features Improved figure of merit (Q c x V f) No reverse recovery charge Soft switching reverse recovery waveform Temperature independent switching behavior High operating temperature (T j max 175°C) Improved surge capability Pb-free lead plating Benefits Higher safety margin against overvoltage and complements CoolMOS™ offer Improved efficiency over all load conditions Increased efficiency compared to Silicon Diode alternatives Reduced EMI compared to snappier Silicon diode reverse recovery waveform Highly stable switching performance Reduced cooling requirements Reduced risks of thermal runaway RoHS compliant Very high quality and high volume manufacturing capability Potential Applications Solar UPS Motor control and drives Applications 1-phase string inverter solutions 48 V intermediate bus converter (IBC) Designers who used this product also designed with IPB60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2PCS01G | PFC-CCM (continuous conduction mode) ICs IPD60R180CM8 | 600 V CoolMOS™ 8 ICE2QR2280G | CoolSET™ Quasi Resonant IPD200N15N3 G N-Channel Power MOSFET IPB60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2PCS01G | PFC-CCM (continuous conduction mode) ICs IPD60R180CM8 | 600 V CoolMOS™ 8 ICE2QR2280G | CoolSET™ Quasi Resonant IPD200N15N3 G N-Channel Power MOSFET IPB60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2PCS01G | PFC-CCM (continuous conduction mode) ICs IPD60R180CM8 | 600 V CoolMOS™ 8 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CoolSiC™ Schottky Diodes - IDK06G65C5 - Infineon Technologies AG
Neubiberg, Germany
CoolSiC™ Schottky Diodes
IDK06G65C5
CoolSiC™ Schottky Diodes IDK06G65C5
CoolSiC™ Schottky diode 650 V G5 in D2PAK real2pin The CoolSiC™ Schottky diode 650 V, 6 A generation 5 in D2PAK real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now combined with a new, more compact design and thin wafer technology. The result is a new family of products showing improved efficiency over all load conditions, coming from both the improved thermal characteristics and a lower figure of merit (Q c x V f). Summary of Features Improved figure of merit (Q c x V f) No reverse recovery charge Soft switching reverse recovery waveform Temperature independent switching behavior High operating temperature (T j max 175°C) Improved surge capability Pb-free lead plating Benefits Higher safety margin against overvoltage and complements CoolMOS™ offer Improved efficiency over all load conditions Increased efficiency compared to Silicon Diode alternatives Reduced EMI compared to snappier Silicon diode reverse recovery waveform Highly stable switching performance Reduced cooling requirements Reduced risks of thermal runaway RoHS compliant Very high quality and high volume manufacturing capability Potential Applications Solar UPS Motor control and drives Applications 1-phase string inverter solutions 48 V intermediate bus converter (IBC) Designers who used this product also designed with IPB60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2PCS01G | PFC-CCM (continuous conduction mode) ICs IPD60R180CM8 | 600 V CoolMOS™ 8 ICE2QR2280G | CoolSET™ Quasi Resonant IPD200N15N3 G N-Channel Power MOSFET IPB60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2PCS01G | PFC-CCM (continuous conduction mode) ICs IPD60R180CM8 | 600 V CoolMOS™ 8 ICE2QR2280G | CoolSET™ Quasi Resonant IPD200N15N3 G N-Channel Power MOSFET IPB60R099P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2PCS01G | PFC-CCM (continuous conduction mode) ICs IPD60R180CM8 | 600 V CoolMOS™ 8 1 2

CoolSiC™ Schottky diode 650 V G5 in D2PAK real2pin

The CoolSiC™ Schottky diode 650 V, 6 A generation 5 in D2PAK real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now combined with a new, more compact design and thin wafer technology. The result is a new family of products showing improved efficiency over all load conditions, coming from both the improved thermal characteristics and a lower figure of merit (Q c x V f).


Summary of Features

  • Improved figure of merit (Q c x V f)
  • No reverse recovery charge
  • Soft switching reverse recovery waveform
  • Temperature independent switching behavior
  • High operating temperature (T j max 175°C)
  • Improved surge capability
  • Pb-free lead plating

Benefits

  • Higher safety margin against overvoltage and complements CoolMOS™ offer
  • Improved efficiency over all load conditions
  • Increased efficiency compared to Silicon Diode alternatives
  • Reduced EMI compared to snappier Silicon diode reverse recovery waveform
  • Highly stable switching performance
  • Reduced cooling requirements
  • Reduced risks of thermal runaway
  • RoHS compliant
  • Very high quality and high volume manufacturing capability

Potential Applications

  • Solar
  • UPS
  • Motor control and drives

Applications

  • 1-phase string inverter solutions
  • 48 V intermediate bus converter (IBC)

Designers who used this product also designed with


  • IPB60R099P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE2PCS01G |
    PFC-CCM (continuous conduction mode) ICs
  • IPD60R180CM8 |
    600 V CoolMOS™ 8
  • ICE2QR2280G |
    CoolSET™ Quasi Resonant
  • IPD200N15N3 G
    N-Channel Power MOSFET
  • IPB60R099P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE2PCS01G |
    PFC-CCM (continuous conduction mode) ICs
  • IPD60R180CM8 |
    600 V CoolMOS™ 8
  • ICE2QR2280G |
    CoolSET™ Quasi Resonant
  • IPD200N15N3 G
    N-Channel Power MOSFET
  • IPB60R099P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE2PCS01G |
    PFC-CCM (continuous conduction mode) ICs
  • IPD60R180CM8 |
    600 V CoolMOS™ 8

1
2

Supplier's Site Datasheet
OEM Souring - 1465703-IDK06G65C5 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1465703-IDK06G65C5 Manufacturer: Infineon Technologies

Category: OEM Souring
Win Source Part Number: 1465703-IDK06G65C5
Manufacturer: Infineon Technologies

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Schottky Diodes Schottky Diodes
Product Number IDK06G65C5 1465703-IDK06G65C5
Product Name CoolSiC™ Schottky Diodes OEM Souring
Life Cycle Stage active and preferred
Package D2PAK; PG-TO263-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data