21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount PMDU
21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount PMDU
21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount PMDU
TVS DIODE 13VWM 21.5VC PMDU
TVS Diodes / ESD Suppressors 13V Vrwm 1000mW PD SOD-123FL; PMDU
TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectio
TVS DIODE, UNDIR, 200W, SOD-123FL; Product Range:SMFxxVTF Series; TVS Polarity:Unidirectio
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF13VTFCT-ND | SMF13VTFTR | SMF13VTFTR | 94AC7874 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Undir, 200W, Sod-123Fl; Product Range Rohm |
| Configuration | Single | |||
| Package | SOD-123; SOD-123F | PMDU | SOD-123; SOD-123FL-2 | SOD-123; SOD-123FL |
| Peak Pulse Power | 200 watts | 200 watts | ||
| VC | 21.5 volts | 21.5 volts | 21.5 volts | |
| VBR | 14.4 volts | 14.4 volts |