SMDLCE-HRA high reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low capacitance 3000 W peak pulse power capability at 10/1000 μs waveform, repetition rate (duty cycles):0.01 % For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000- 4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000- 4-4 Glass passivated chip junction Low incremental surge resistance
TVS DIODE 26VWM 43.1VC DO214AB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDLCE26-HRA | 18-SMDLCE26-HRATR-ND |
| Product Name | SMDLCE-HRA | TVS Diodes |
| VC | 43.1 volts | 43.1 volts |
| VBR | ? to 31.9 volts | 28.9 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |