The Win Source Electronics part number 1296462-SMF13A-M3-08
TVS DIODE 13VWM 21.5VC DO219AB
TVS DIODE 13VWM 21.5VC DO219AB
21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Trans Voltage Suppressor Diode, 1000W, 13V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF13A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF13A-M3-08 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1296462-SMF13A-M3-08
Category: Circuit Protection>TVS - Diodes
Series: eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 30,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 423pF @ 1MHz
Current - Peak Pulse (10/1000µs): 9.3A
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMF13
TVS DIODE 13VWM 21.5VC SMF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMF13A-M3-08DKR-ND | 144-SMF13A-M3-08 | 1296462-SMF13A-M3-08 | SMF13A-M3-08 |
| Product Name | TVS Diodes | 1000W 13V TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-219AB | Tape and Reel | DO-219AB | DO-219AB (SMF) |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts |
| VC | 21.5 volts | 21.5 volts | 21.5 volts | |
| VBR | 14.4 volts | 14.4 volts | 14.4 volts |