19.9V Clamp 10.05A Ipp Tvs Diode Surface Mount SOD-123F (SMF)
TVS DIODE 12VWM 19.9VC SOD123F
TVS DIODE 12VWM 19.9VC SOD123F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5245-SMF12CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 19.9 volts |