TVS DIODE 10VWM 17VC SOD123FL
TVS DIODE 10VWM 17VC SOD123FL
TVS DIODE 10VWM 17VC SOD123FL
TVS, 10V, 200W Bi
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-SMF10CADKR-ND | SMF10CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F (SMF) |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 17 volts | 17 volts |