23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123W
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123W
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123W
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF14AHRVGTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123W |
| Peak Pulse Power | 200 watts |
| VC | 23.2 volts |