Trans Voltage Suppressor Diode, 1000W, 12V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF12A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF12A-M3-08 can be used for catalog matching and distributor lookup.
19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Manufacturer: Vishay
Win Source Part Number: 749339-SMF12A-M3-08
Manufacturer Homepage: www.vishay.com
Reference case: SOD-123
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3
TVS DIODE 12VWM 19.9VC SMF
TVS DIODE 12VWM 19.9VC SMF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF12A-M3-08 | SMF12A-M3-08GITR-ND | 749339-SMF12A-M3-08 | SMF12A-M3-08 | SMF12A-M3-08 | SMF12A-M3-08 |
| Product Name | 1000W 12V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMF12A-M3-08 | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | |||||
| Package | Tape and Reel | DO-219AB | DO-219AB-2 | DO-219AB | DO-219AB (SMF) | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | ||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |