11V 12.2V 18.2V11A200W SOD-123FL
11V 12.2V 18.2V11A200W SOD-123FL
11V 12.2V 18.2V11A200W SOD-123FL
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMF11ACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 18.2 volts |