onsemi TVS Diodes SMF100AT1G

Description
162V Clamp 1.1A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet
Description
162V Clamp 1.1A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF100AT1GOS-ND - DigiKey
Thief River Falls, MN, United States
162V Clamp 1.1A Ipp Tvs Diode Surface Mount SOD-123FL

162V Clamp 1.1A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS - TVS - Diodes - SMF100AT1G - 934249-SMF100AT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF100AT1G
934249-SMF100AT1G
TVS - TVS - Diodes - SMF100AT1G 934249-SMF100AT1G
Manufacturer: ON Semiconductor Win Source Part Number: 934249-SMF100AT1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 162V Clamp 1.1A Ipp Tvs Diode Surface Mount SOD-123FL Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Obsolete Family Name: SMF Categories: Circuit Protection Case / Package: SOD-123FL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 934249-SMF100AT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 162V Clamp 1.1A Ipp Tvs Diode Surface Mount SOD-123FL
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SMF
Categories: Circuit Protection
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
1000W TVS Protection Diode - 144-SMF100AT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000W TVS Protection Diode
144-SMF100AT1G
1000W TVS Protection Diode 144-SMF100AT1G
1000W, UNIDIRECTIONAL, SILICON, TVS DIODE, LEAD FREE, PLASTIC, CASE 498-01, SOD-123FL, 2 PIN Product overview: SMF100AT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF100AT1G can be used for catalog matching and distributor lookup.

1000W, UNIDIRECTIONAL, SILICON, TVS DIODE, LEAD FREE, PLASTIC, CASE 498-01, SOD-123FL, 2 PIN Product overview: SMF100AT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF100AT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF100AT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF100AT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF100AT1G
TVS DIODE 100VWM 162VC SOD123FL

TVS DIODE 100VWM 162VC SOD123FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF100AT1GOS-ND 934249-SMF100AT1G 144-SMF100AT1G SMF100AT1G
Product Name TVS Diodes TVS - TVS - Diodes - SMF100AT1G 1000W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-123; SOD-123F SOD-123; SOD-123FL Tape and Reel SOD-123; SOD-123FL
Peak Pulse Power 200 watts 200 watts 200 watts
VC 162 volts 162 volts
Unlock Full Specs
to access all available technical data