Vishay Intertechnology, Inc. TVS Diodes SMF11A-E3-08

Description
18.2V Clamp 11A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
18.2V Clamp 11A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMF11A-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 11A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

18.2V Clamp 11A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-SMF11A-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 11A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

18.2V Clamp 11A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-SMF11A-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 11A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

18.2V Clamp 11A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS - TVS - Diodes - SMF11A-E3-08 - 1098257-SMF11A-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF11A-E3-08
1098257-SMF11A-E3-08
TVS - TVS - Diodes - SMF11A-E3-08 1098257-SMF11A-E3-08
Manufacturer: Vishay Win Source Part Number: 1098257-SMF11A-E3-08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 509pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: SMF STAND-OFF Voltage (Vwm): 11V Minimum Breakdown Voltage: 12.2V Max Clamping Voltage: 18.2V Peak Pulse Current(Ippm): 11A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1098257-SMF11A-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 509pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: SMF
STAND-OFF Voltage (Vwm): 11V
Minimum Breakdown Voltage: 12.2V
Max Clamping Voltage: 18.2V
Peak Pulse Current(Ippm): 11A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1000W 11V TVS Protection Diode
144-SMF11A-E3-08
1000W 11V TVS Protection Diode 144-SMF11A-E3-08
Trans Voltage Suppressor Diode, 1000W, 11V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF11A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 11V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF11A-E3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 11V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF11A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 11V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF11A-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF11A-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF11A-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF11A-E3-08
TVS DIODE 11VWM 18.2VC SMF

TVS DIODE 11VWM 18.2VC SMF

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF11A-E3-08
TVS Diodes / ESD Suppressors SMF11A-E3-08
TVS Diodes / ESD Suppressors 1000watt 11volt

TVS Diodes / ESD Suppressors 1000watt 11volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMF11A-E3-08TR-ND 1098257-SMF11A-E3-08 144-SMF11A-E3-08 SMF11A-E3-08 SMF11A-E3-08
Product Name TVS Diodes TVS - TVS - Diodes - SMF11A-E3-08 1000W 11V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Package DO-219AB SMF Tape and Reel DO-219AB (SMF) DO-219AB-2
Peak Pulse Power 200 watts 200 watts 200 watts
VC 18.2 volts 18.2 volts 18.2 volts
VBR 12.2 volts 12.2 volts 12.2 volts
Unlock Full Specs
to access all available technical data