Trans Voltage Suppressor Diode, 200W, 12V V(RWM), Unidirectional, 4 Element, Silicon, LEAD FREE, SC-70, 5 PIN Product overview: SMF12.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF12.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 25VC SC705
25V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
TVS DIODE 12VWM 25VC SC70-5
TVS DIODE 12VWM 25VC SC70-5
TRANSIENT SUPPRESSOR DIODE ARRAY,UNIDIRECTIONAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-SMF12.TCT | 600-SMF12.TCTDKR-ND | SMF12.TCT | SMF12.TCT | 56J8161 |
| Product Name | 200W 12V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Suppressor Diode Array,unidirectional,12V V(Rwm),sot-353 Rohs Compliant Semtech |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SOT353; 5-TSSOP, SC-70-5, SOT-353 | SC-70-5 | SOT353; 5-TSSOP, SC-70-5, SOT-353 | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | |
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |