Littelfuse, Inc. Surface Mount SOD123FL 200W SMF14CA

Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet
Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount SOD123FL 200W - SMF14CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount SOD123FL 200W
SMF14CA
Surface Mount SOD123FL 200W SMF14CA
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

Supplier's Site Datasheet
TVS Protection Diode - 144-SMF14CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF14CA
TVS Protection Diode 144-SMF14CA
Transient Suppressor, Product overview: SMF14CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF14CA can be used for catalog matching and distributor lookup.

Transient Suppressor, Product overview: SMF14CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF14CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 18-SMF14CATR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123F

23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF14CACT-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123F

23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF14CADKR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123F

23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Tvs Diode, Bidir, 14V, 200W, Sod-123Fl Rohs Compliant Littelfuse - 38AK6948 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 14V, 200W, Sod-123Fl Rohs Compliant Littelfuse
38AK6948
Tvs Diode, Bidir, 14V, 200W, Sod-123Fl Rohs Compliant Littelfuse 38AK6948
TVS DIODE, BIDIR, 14V, 200W, SOD-123FL ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 14V, 200W, SOD-123FL ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF14CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF14CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF14CA
TVS SOD123FL 14V 200W BIDIR

TVS SOD123FL 14V 200W BIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF14CA 144-SMF14CA 18-SMF14CATR-ND 38AK6948 SMF14CA
Product Name Surface Mount SOD123FL 200W TVS Protection Diode TVS Diodes Tvs Diode, Bidir, 14V, 200W, Sod-123Fl Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 23.2 volts 23.2 volts 23.2 volts
VBR 15.6 to 17.2 volts 15.6 volts 15.6 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data