23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Manufacturer: Vishay
Win Source Part Number: 1098267-SMF14A-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 392pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: SMF
STAND-OFF Voltage (Vwm): 14V
Minimum Breakdown Voltage: 15.6V
Max Clamping Voltage: 23.2V
Peak Pulse Current(Ippm): 8.6A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
TVS Diode, 14V, Unidirectional, 200W, DO-219AB, SMF Product overview: SMF14A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 14V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 14V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF14A-E3-08 can be used for catalog matching and distributor lookup.
TVS DIODE 14VWM 23.2VC SMF
DIODE, ESD PROTECTION, 14V, 392PF; Clamping Voltage Vc Max:23.2V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:14V; Power Dissipation Pd:1kW; Product Range:SMF Series; Automotive Qualification Standard:-; SVHC:LeadRoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMF14A-E3-08GICT-ND | 1098267-SMF14A-E3-08 | 144-SMF14A-E3-08 | SMF14A-E3-08 | 04AJ4631 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMF14A-E3-08 | 14V 200W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 14V, 392Pf; Clamping Voltage Vc Max Vishay |
| Configuration | Single | Single | |||
| Package | DO-219AB | SMF | Tape and Reel | DO-219AB (SMF) | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | ||
| VC | 23.2 volts | 23.2 volts | 23.2 volts | ||
| VBR | 15.6 volts | 15.6 volts | 15.6 volts |