onsemi 200W 5V 88A TVS Protection Diode SMF05T1G

Description
200W TVS Diode Array, 5V, Unidirectional, SC-88A, 4-Ch Product overview: SMF05T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 5V, 88A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 5V, 88A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF05T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200W TVS Diode Array, 5V, Unidirectional, SC-88A, 4-Ch Product overview: SMF05T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 5V, 88A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 5V, 88A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF05T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200W 5V 88A TVS Protection Diode
144-SMF05T1G
200W 5V 88A TVS Protection Diode 144-SMF05T1G
200W TVS Diode Array, 5V, Unidirectional, SC-88A, 4-Ch Product overview: SMF05T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 5V, 88A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 5V, 88A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF05T1G can be used for catalog matching and distributor lookup.

200W TVS Diode Array, 5V, Unidirectional, SC-88A, 4-Ch Product overview: SMF05T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 5V, 88A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 5V, 88A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF05T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMF05T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)

12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
TVS Diodes - SMF05T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)

12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
TVS Diodes - SMF05T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)

12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF05T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF05T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF05T1G
TVS DIODE 5VWM 12.5VC SC88A

TVS DIODE 5VWM 12.5VC SC88A

Supplier's Site
TVS Diodes - SMF05T1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF05T1G
TVS Diodes SMF05T1G
TVS DIODE 5VWM 12.5VC SC88A

TVS DIODE 5VWM 12.5VC SC88A

Supplier's Site Datasheet
Diode, Esd Protection, 5V, Sot-323; Clamping Voltage Vc Max Onsemi - 81Y7288 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Sot-323; Clamping Voltage Vc Max Onsemi
81Y7288
Diode, Esd Protection, 5V, Sot-323; Clamping Voltage Vc Max Onsemi 81Y7288
DIODE, ESD PROTECTION, 5V, SOT-323; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOT-323; No. of Pins:5Pins; Operating Voltage:5V; Power Dissipation Pd:200W; Product Range:TRANSZORB SMCJ Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, SOT-323; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOT-323; No. of Pins:5Pins; Operating Voltage:5V; Power Dissipation Pd:200W; Product Range:TRANSZORB SMCJ Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMF05T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMF05T1G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMF05T1G
12A@8/20us 12.5V 200W 6V Unidirectional 5V SC-88A-5 Electrostatic and Surge Protection (TVS/ESD) ROHS

12A@8/20us 12.5V 200W 6V Unidirectional 5V SC-88A-5 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF05T1G SMF05T1GOSTR-ND SMF05T1G SMF05T1G 81Y7288 SMF05T1G
Product Name 200W 5V 88A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Esd Protection, 5V, Sot-323; Clamping Voltage Vc Max Onsemi TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel SOT353; 5-TSSOP, SC-70-5, SOT-353 SOT353; SC-88A (SC-70-5/SOT-353) SOT353; 5-TSSOP, SC-70-5, SOT-353
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts 200 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data