Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF11AT1G SMF11AT1G

Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band
Request a Quote Datasheet
Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF11AT1G - SMF11AT1G - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF11AT1G
SMF11AT1G
Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF11AT1G SMF11AT1G
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band

This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement series will be the SMF series . The SMFxxA is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) Human Body Model IEC61000-4-2 Level 4 ESD Protection IEC61000-4-4 40 A ESD Protection Low Profile - Maximum Height of 1.0 mm Small Footprint Cathode Indicated by Polarity Band

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF11AT1G - 1098259-SMF11AT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF11AT1G
1098259-SMF11AT1G
TVS - TVS - Diodes - SMF11AT1G 1098259-SMF11AT1G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098259-SMF11AT1G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123FL STAND-OFF Voltage (Vwm): 11V Minimum Breakdown Voltage: 12.2V Max Clamping Voltage: 18.2V Peak Pulse Current(Ippm): 11A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098259-SMF11AT1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 11V
Minimum Breakdown Voltage: 12.2V
Max Clamping Voltage: 18.2V
Peak Pulse Current(Ippm): 11A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - SMF11AT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 11A Ipp Tvs Diode Surface Mount SOD-123FL

18.2V Clamp 11A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
1000W 51V TVS Protection Diode - 144-SMF11AT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000W 51V TVS Protection Diode
144-SMF11AT1G
1000W 51V TVS Protection Diode 144-SMF11AT1G
Trans Voltage Suppressor Diode, 1000W, 51V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SMF11AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF11AT1G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 51V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SMF11AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF11AT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF11AT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF11AT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF11AT1G
TVS DIODE 11VWM 18.2VC SOD123FL

TVS DIODE 11VWM 18.2VC SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF11AT1G 1098259-SMF11AT1G SMF11AT1GOSTR-ND 144-SMF11AT1G SMF11AT1G
Product Name Overvoltage Protection - TVS Diodes - Series: SMFxxA - SMF11AT1G TVS - TVS - Diodes - SMF11AT1G TVS Diodes 1000W 51V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123FL
VWM 11 volts
IPPM 11 amps
VC 18.2 volts 18.2 volts 18.2 volts
VBR 12.2 volts 12.2 volts 12.2 volts
Unlock Full Specs
to access all available technical data