onsemi TVS Diodes SMF05CT1

Description
12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF05CT1OS-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF05CT1OS-ND
TVS Diodes SMF05CT1OS-ND
12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TVS - TVS - Diodes - SMF05CT1 - 1251746-SMF05CT1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF05CT1
1251746-SMF05CT1
TVS - TVS - Diodes - SMF05CT1 1251746-SMF05CT1
Manufacturer: ON Semiconductor Win Source Part Number: 1251746-SMF05CT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Automotive, Communications & Networking, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 1251746-SMF05CT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Automotive, Communications & Networking, Portable Devices

Buy Now
Singapore, Singapore
SMD 100W 5V 8A TVS Protection Diode
144-SMF05CT1
SMD 100W 5V 8A TVS Protection Diode 144-SMF05CT1
5-Ch Unidirectional TVS Diode, 100W, 5V, 8A, 12.5V Clamp, SMD Product overview: SMF05CT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 100W, 5V, 8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 100W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF05CT1 can be used for catalog matching and distributor lookup.

5-Ch Unidirectional TVS Diode, 100W, 5V, 8A, 12.5V Clamp, SMD Product overview: SMF05CT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 100W, 5V, 8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 100W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF05CT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF05CT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF05CT1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF05CT1
TVS DIODE 5VWM 12.5V SC88/SC70-6

TVS DIODE 5VWM 12.5V SC88/SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF05CT1OS-ND 1251746-SMF05CT1 144-SMF05CT1 SMF05CT1
Product Name TVS Diodes TVS - TVS - Diodes - SMF05CT1 SMD 100W 5V 8A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape and Reel SOT363; SC-88/SC70-6/SOT-363
Peak Pulse Power 100 watts 100 watts 100 watts
VC 12.5 volts 12.5 volts
Unlock Full Specs
to access all available technical data