TVS DIODE 12VWM 19.9VC DO219AB Product overview: SMF12A-HE3-08 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF12A-HE3-08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1098263-SMF12A-HE3-0
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 483pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: DO-219AB (SMF)
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 19.9V
Peak Pulse Current(Ippm): 10.1A
Power Dissipation - Pd: 200W
Alternative Parts (Cross-Reference): SMF12A-E3-08; SMF12A-HM3-08; SMF12A-HE3-18; SMF12A-HE3-08;
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
TVS DIODE 12VWM 19.9VC DO219AB
TVS DIODE 12VWM 19.9VC DO219AB
19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 12VWM 19.9VC DO219AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF12A-HE3-08 | 1098263-SMF12A-HE3-08 | 112-SMF12A-HE3-08DKR-ND | SMF12A-HE3-08 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SMF12A-HE3-08 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-219AB (SMF) | DO-219AB | DO-219AB (SMF) |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |