18.2V Clamp 11A Ipp Tvs Diode Surface Mount SOD-123F
Trans Voltage Suppressor Diode, 200W, 11V V(RWM), Unidirectional, 1 Element, Silicon, SMF, 2 PIN Product overview: SMF11A-T13 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 11V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF11A-T13 can be used for catalog matching and distributor lookup.
TVS DIODE 11VWM 18.2VC SOD123FL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF11A-T13-ND | 144-SMF11A-T13 | SMF11A-T13 |
| Product Name | TVS Diodes | 200W 11V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | SOD-123; SOD-123F | Tape and Reel | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |
| VC | 18.2 volts | 18.2 volts |