19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount SOD-123FL
TVS DIODE 12VWM 19.9VC SOD123FL
TVS DIODE 12VWM 19.9VC SOD123FL
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF12AT3G-ND | SMF12AT3G | SMF12AT3G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | ||
| Package | SOD-123; SOD-123F | SOT-123 | SOD-123; SOD-123FL |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 19.9 volts | 19.9 volts |