12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
5-Ch Unidir TVS Diode Array, 5V, 80pF, 100W, SC Package Product overview: SMF05CT2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 80pF, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 80pF, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF05CT2G can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 12.5V SC88/SC70-6
TVS DIODE 5VWM 12.5V SC88/SC70-6
TVS DIODE ARRAY, 100W, 5V, SC-88; Product Range:SMF Series; TVS Polarity:Unidirectio
TVS DIODE ARRAY, 100W, 5V, SC-88, FULL REEL; Product Range:SMF Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, SMF Series, Unidirectional, 13 V, SC-88, 6, 6.2 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes |
| Product Number | 1869133 | 1869897P | SMF05CT2GOSCT-ND | 144-SMF05CT2G | SMF05CT2G | SMF05CT2G | 09R9713 | 90W9613 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 5V 80pF 100W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode Array, 100W, 5V, Sc-88; Product Range Onsemi | Transient Voltage Suppressor, Tvs, Smf Series, Unidirectional, 13 V, Sc-88, 6, 6.2 V Rohs Compliant Onsemi |
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Sc-88 | SC-88 | SOT363; 6-TSSOP, SC-88, SOT-363 | Tape and Reel | SOT363; SC-88/SC70-6/SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SC-88 | |
| Pin Count | 6 | 6 | 6 | |||||
| Configuration | Single | Single |