onsemi 5V 100W TVS Protection Diode SMF05CT1G

Description
5-Ch Unidirectional TVS Diode Array, 5V, 100W, SC-88 Product overview: SMF05CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF05CT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5-Ch Unidirectional TVS Diode Array, 5V, 100W, SC-88 Product overview: SMF05CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF05CT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 100W TVS Protection Diode
144-SMF05CT1G
5V 100W TVS Protection Diode 144-SMF05CT1G
5-Ch Unidirectional TVS Diode Array, 5V, 100W, SC-88 Product overview: SMF05CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF05CT1G can be used for catalog matching and distributor lookup.

5-Ch Unidirectional TVS Diode Array, 5V, 100W, SC-88 Product overview: SMF05CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF05CT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 8022500P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8022500P
TVS Diodes 8022500P
SMF05CT1G, MI SC88 Z-R PNTA ARRAY TR

SMF05CT1G, MI SC88 Z-R PNTA ARRAY TR

Supplier's Site
TVS Diodes - 8022500 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8022500
TVS Diodes 8022500
SMF05CT1G, MI SC88 Z-R PNTA ARRAY TR

SMF05CT1G, MI SC88 Z-R PNTA ARRAY TR

Supplier's Site
TVS Diodes - 1245426 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1245426
TVS Diodes 1245426
SMF05CT1G, MI SC88 Z-R PNTA ARRAY TR

SMF05CT1G, MI SC88 Z-R PNTA ARRAY TR

Supplier's Site
TVS Diodes - SMF05CT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TVS Diodes - SMF05CT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TVS Diodes - SMF05CT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Tvs Diode Array, 100W, 5V, Sc-88; Clamping Voltage Vc Max Onsemi - 10M5715 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 100W, 5V, Sc-88; Clamping Voltage Vc Max Onsemi
10M5715
Tvs Diode Array, 100W, 5V, Sc-88; Clamping Voltage Vc Max Onsemi 10M5715
TVS DIODE ARRAY, 100W, 5V, SC-88; Clamping Voltage Vc Max:12.5V; Diode Case Style:SC-88; No. of Pins:6Pins; Product Range:TRANSZORB SMCJ Series; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage:7.2V; No. of Pins:6 Pin RoHS Compliant: Yes

TVS DIODE ARRAY, 100W, 5V, SC-88; Clamping Voltage Vc Max:12.5V; Diode Case Style:SC-88; No. of Pins:6Pins; Product Range:TRANSZORB SMCJ Series; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage:7.2V; No. of Pins:6 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 100W, 5V, Unidir, Sc-88; Product Range Onsemi - 81Y7287 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 100W, 5V, Unidir, Sc-88; Product Range Onsemi
81Y7287
Tvs Diode, 100W, 5V, Unidir, Sc-88; Product Range Onsemi 81Y7287
TVS DIODE, 100W, 5V, UNIDIR, SC-88; Product Range:SMF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:12.5V; Diode Case Style:SC-88; No. of Pins:6Pins; Breakdown Voltage Min:6.2V; RoHS Compliant: Yes

TVS DIODE, 100W, 5V, UNIDIR, SC-88; Product Range:SMF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:12.5V; Diode Case Style:SC-88; No. of Pins:6Pins; Breakdown Voltage Min:6.2V; RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 100W, 5V, Sc-88, Full Reel; Clamping Voltage Vc Max Onsemi - 42K2614 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 100W, 5V, Sc-88, Full Reel; Clamping Voltage Vc Max Onsemi
42K2614
Tvs Diode Array, 100W, 5V, Sc-88, Full Reel; Clamping Voltage Vc Max Onsemi 42K2614
TVS DIODE ARRAY, 100W, 5V, SC-88, FULL REEL; Clamping Voltage Vc Max:12.5V; Diode Case Style:SC-88; No. of Pins:6Pins; Product Range:-; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage:7.2V; Breakdown Voltage Vbr:7.2V RoHS Compliant: Yes

TVS DIODE ARRAY, 100W, 5V, SC-88, FULL REEL; Clamping Voltage Vc Max:12.5V; Diode Case Style:SC-88; No. of Pins:6Pins; Product Range:-; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage:7.2V; Breakdown Voltage Vbr:7.2V RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMF05CT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMF05CT1G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMF05CT1G
100W 12.5V 6.2V 5V SOT-363-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

100W 12.5V 6.2V 5V SOT-363-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes - SMF05CT1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF05CT1G
TVS Diodes SMF05CT1G
TVS DIODE 5VWM 12.5V SC88/SC70-6

TVS DIODE 5VWM 12.5V SC88/SC70-6

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF05CT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF05CT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF05CT1G
TVS DIODE 5VWM 12.5V SC88/SC70-6

TVS DIODE 5VWM 12.5V SC88/SC70-6

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF05CT1G
TVS Diodes / ESD Suppressors SMF05CT1G
TVS Diodes / ESD Suppressors 5 Line TVS Array

TVS Diodes / ESD Suppressors 5 Line TVS Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMF05CT1G 8022500P 8022500 SMF05CT1GOSDKR-ND 10M5715 81Y7287 SMF05CT1G SMF05CT1G SMF05CT1G SMF05CT1G
Product Name 5V 100W TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Tvs Diode Array, 100W, 5V, Sc-88; Clamping Voltage Vc Max Onsemi Tvs Diode, 100W, 5V, Unidir, Sc-88; Product Range Onsemi TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SOT363; SOT-363 SOT363; Sot-363 (sc-88) SOT363; 6-TSSOP, SC-88, SOT-363 SC-88 SC-88 SOT363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SC-88/SC70-6/SOT-363 SC-88-6
Peak Pulse Power 100 watts 100 watts 100 watts 100 watts 100 watts
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS40-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Switching Diodes - 7514887P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Applications Switching
RoHS Compliant RoHS
View Details