19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
19.9V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Trans Voltage Suppressor Diode, 1000W, 12V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF12A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF12A-E3-08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1098262-SMF12A-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 483pF @ 1MHz
Family Name: SMF12A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: SMF
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 19.9V
Peak Pulse Current(Ippm): 10.1A
Power Dissipation - Pd: 200W
Alternative Parts (Cross-Reference): SMF12A-HM3-08; SMF12A-HE3-18; SMF12A-HE3-08;
Introduction Date: November 25, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
ESD PROTECTION DIODE SMF DO219-E3; 12V,I
ESD PROTECTION DIODE SMF DO219-E3; 12V,I
ESD PROTECTION DIODE SMF DO219-E3; 12V,I
ESD DIODE, 200W, 12V, DO-219AB; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:200W; Product Range:-; Automotive Qualification Standard:-; SVHC:Lead RoHS Compliant: Yes
TVS DIODE 12VWM 19.9VC SMF
TVS DIODE 12VWM 19.9VC SMF
TVS Diodes / ESD Suppressors 1000watt 12volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF12A-E3-08CT-ND | 144-SMF12A-E3-08 | 1098262-SMF12A-E3-08 | 1807954 | 60AC3841 | SMF12A-E3-08 | SMF12A-E3-08 | SMF12A-E3-08 |
| Product Name | TVS Diodes | 1000W 12V TVS Protection Diode | TVS - TVS - Diodes - SMF12A-E3-08 | TVS Diodes | Esd Diode, 200W, 12V, Do-219Ab; Clamping Voltage Vc Max Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | |||||
| Package | DO-219AB | Tape and Reel | SMF | DO-219 | DO-219AB (SMF) | DO-219AB | DO-219AB-2 | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | ||||
| VC | 19.9 volts | 19.9 volts | 19.9 volts | 19.9 volts | ||||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts | 13.3 volts |