100W, UNIDIRECTIONAL, 5 ELEMENT, SILICON, TVS DIODE, CASE 419B-02, SC-88, SC-70, 6 PIN Product overview: SMF05CT2 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF05CT2 can be used for catalog matching and distributor lookup.
12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Trans Voltage Suppressor Diode, 100W, 5V V(RWM), Unidirectional, 5 Element, Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 1251747-SMF05CT2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Automotive, Communications & Networking, Industrial
TVS DIODE 5VWM 12.5V SC88/SC70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF05CT2 | SMF05CT2-ND | SMF05CT2 | 1251747-SMF05CT2 | SMF05CT2 |
| Product Name | 100W TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMF05CT2 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||
| Package | Tape and Reel | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SC-88/SC70-6/SOT-363 | ||
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | ||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |