Semtech Corp. 100W 5V TVS Protection Diode SMF05C.TCT

Description
TVS Diode Zener Uni-Directional 5V (Max) 12.5V SOT-363 T/R
Request a Quote Datasheet
Description
TVS Diode Zener Uni-Directional 5V (Max) 12.5V SOT-363 T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SMF05C.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional 5V (Max) 12.5V SOT-363 T/R

TVS Diode Zener Uni-Directional 5V (Max) 12.5V SOT-363 T/R

Supplier's Site Datasheet
Singapore, Singapore
100W 5V TVS Protection Diode
144-SMF05C.TCT
100W 5V TVS Protection Diode 144-SMF05C.TCT
TVS Diode, 100W, 5V, Unidirectional, 5-Ch, SC-70 Product overview: SMF05C.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF05C.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 100W, 5V, Unidirectional, 5-Ch, SC-70 Product overview: SMF05C.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF05C.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 6910843 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910843
TVS Diodes 6910843
Semtech SMF05C.TCT TVS Diode

Semtech SMF05C.TCT TVS Diode

Supplier's Site
TVS Diodes - 6910843P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910843P
TVS Diodes 6910843P
Semtech SMF05C.TCT TVS Diode

Semtech SMF05C.TCT TVS Diode

Supplier's Site
TVS Diodes - 1700840 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1700840
TVS Diodes 1700840
Semtech SMF05C.TCT TVS Diode

Semtech SMF05C.TCT TVS Diode

Supplier's Site
TVS Diodes - SMF05CTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF05CTR-ND
TVS Diodes SMF05CTR-ND
12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS Diodes - SMF05CCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF05CCT-ND
TVS Diodes SMF05CCT-ND
12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS Diodes - SMF05CDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMF05CDKR-ND
TVS Diodes SMF05CDKR-ND
12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

12.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
Tvs Diode Array, 100W, 5V, Sc-70; Clamping Voltage Vc Max Semtech - 05R5037 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 100W, 5V, Sc-70; Clamping Voltage Vc Max Semtech
05R5037
Tvs Diode Array, 100W, 5V, Sc-70; Clamping Voltage Vc Max Semtech 05R5037
TVS DIODE ARRAY, 100W, 5V, SC-70; Clamping Voltage Vc Max:9.8V; Diode Case Style:SC-70; No. of Pins:5Pins; Product Range:-; Junction Capacitance:130pF; MSL:MSL 1 - Unlimited; Maximum Breakdown Voltage:6V; Peak Pulse Current Ippm:12A RoHS Compliant: Yes

TVS DIODE ARRAY, 100W, 5V, SC-70; Clamping Voltage Vc Max:9.8V; Diode Case Style:SC-70; No. of Pins:5Pins; Product Range:-; Junction Capacitance:130pF; MSL:MSL 1 - Unlimited; Maximum Breakdown Voltage:6V; Peak Pulse Current Ippm:12A RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 100W, 5V, Sc-70, Full Reel; Clamping Voltage Vc Max Semtech - 56J8159 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 100W, 5V, Sc-70, Full Reel; Clamping Voltage Vc Max Semtech
56J8159
Tvs Diode Array, 100W, 5V, Sc-70, Full Reel; Clamping Voltage Vc Max Semtech 56J8159
TVS DIODE ARRAY, 100W, 5V, SC-70, FULL REEL; Clamping Voltage Vc Max:9.8V; Diode Case Style:SC-70; No. of Pins:5Pins; Operating Voltage:5V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 100W, 5V, SC-70, FULL REEL; Clamping Voltage Vc Max:9.8V; Diode Case Style:SC-70; No. of Pins:5Pins; Operating Voltage:5V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SMF05C.TCT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF05C.TCT
TVS Diodes SMF05C.TCT
TVS DIODE 5VWM 12.5VC SC70-6

TVS DIODE 5VWM 12.5VC SC70-6

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF05C.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF05C.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF05C.TCT
TVS DIODE 5VWM 12.5VC SC70-6

TVS DIODE 5VWM 12.5VC SC70-6

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMF05C.TCT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMF05C.TCT
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMF05C.TCT
8A@8/20us 100W 12.5V 6V Unidirectional 5V@Max SOT-363-6(SC-70) Electrostatic and Surge Protection (TVS/ESD) ROHS

8A@8/20us 100W 12.5V 6V Unidirectional 5V@Max SOT-363-6(SC-70) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF05C.TCT 144-SMF05C.TCT 6910843 6910843P SMF05CTR-ND 05R5037 56J8159 SMF05C.TCT SMF05C.TCT SMF05C.TCT
Product Name 100W 5V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Tvs Diode Array, 100W, 5V, Sc-70; Clamping Voltage Vc Max Semtech Tvs Diode Array, 100W, 5V, Sc-70, Full Reel; Clamping Voltage Vc Max Semtech TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Life Cycle Stage Active
Package SC-70 Tape and Reel SOT363; Sot-363 (sc-70) SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SC-70 SC-70 SOT363; 6-TSSOP, SC-88, SOT-363 SC-70-6 SOT363
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Configuration Single Single
Peak Pulse Power 100 watts 100 watts 100 watts 100 watts 100 watts
Unlock Full Specs
to access all available technical data