Littelfuse, Inc. Surface Mount SOD123FL 200W SMF10CA

Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet
Description
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount SOD123FL 200W - SMF10CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount SOD123FL 200W
SMF10CA
Surface Mount SOD123FL 200W SMF10CA
The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2

Supplier's Site Datasheet
10V 200W TVS Protection Diode - 144-SMF10CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 200W TVS Protection Diode
144-SMF10CA
10V 200W TVS Protection Diode 144-SMF10CA
TVS SOD123FL 10V 200W BIDIR Product overview: SMF10CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF10CA can be used for catalog matching and distributor lookup.

TVS SOD123FL 10V 200W BIDIR Product overview: SMF10CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF10CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 18-SMF10CATR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123F

17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF10CADKR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123F

17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF10CACT-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123F

17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Tvs Diode, 1Kw, 10V, Bidir, Sod-123Fl; Product Range Littelfuse - 27AK1545 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1Kw, 10V, Bidir, Sod-123Fl; Product Range Littelfuse
27AK1545
Tvs Diode, 1Kw, 10V, Bidir, Sod-123Fl; Product Range Littelfuse 27AK1545
TVS DIODE, 1KW, 10V, BIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Minimum Breakdown Voltage:11.1V RoHS Compliant: Yes

TVS DIODE, 1KW, 10V, BIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Minimum Breakdown Voltage:11.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF10CA 144-SMF10CA 18-SMF10CATR-ND 27AK1545
Product Name Surface Mount SOD123FL 200W 10V 200W TVS Protection Diode TVS Diodes Tvs Diode, 1Kw, 10V, Bidir, Sod-123Fl; Product Range Littelfuse
VC 17 volts 17 volts
VBR 11.1 to 12.3 volts 11.1 volts 11.1 volts
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SOD-123; SOD-123F SOD-123; SOD-123FL
Unlock Full Specs
to access all available technical data