5A@8/20US 12V 60W@8/20US 7.5V 5V
5A@8/20US 12V 60W@8/20US 7.5V 5V
5A@8/20US 12V 60W@8/20US 7.5V 5V
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMF05CCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 |
| Peak Pulse Power | 60 watts |
| VC | 12 volts |