TVS Diode, 200W, 5V, Unidirectional, 4-Ch, SC-70, SMT Product overview: SMF05.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF05.TCT can be used for catalog matching and distributor lookup.
TVS Diode Zener Uni-Directional 5V (Max) 12.5V SOT-353 T/R
12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
12.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5
TVS DIODE 5VWM 12.5VC SC70-5
TVS DIODE 5VWM 12.5VC SC70-5
TVS DIODE ARRAY, 200W, 5V, SC-70; Product Range:SMF Series; TVS Polarity:Unidirectio
TVS DIODE ARRAY, 200W, 5V, SC-70, FULL REEL; Product Range:SMF Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays |
| Product Number | 144-SMF05.TCT | SMF05.TCT | SMF05.TCTCT-ND | SMF05.TCT | SMF05.TCT | 58K9959 | 56J8157 |
| Product Name | 200W 5V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 200W, 5V, Sc-70; Product Range Semtech | Tvs Diode Array, 200W, 5V, Sc-70, Full Reel; Product Range Semtech | |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | SC-70 | SOT353; 5-TSSOP, SC-70-5, SOT-353 | SOT353; 5-TSSOP, SC-70-5, SOT-353 | SC-70-5 | SC-70 | SC-70 |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |