23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123FL
TVS DIODE 14VWM 23.2VC SOD123FL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF14AT1OS-ND | SMF14AT1 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 23.2 volts | 23.2 volts |