Vishay Intertechnology, Inc. TVS Diodes SMF14A-M3-08

Description
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SMF14A-M3-08TR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - 112-SMF14A-M3-08CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 14VWM 23.2VC DO219AB

TVS DIODE 14VWM 23.2VC DO219AB

Buy Now Datasheet
TVS Diodes - 112-SMF14A-M3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 14VWM 23.2VC DO219AB

TVS DIODE 14VWM 23.2VC DO219AB

Buy Now Datasheet
TVS - TVS - Diodes - SMF14A-M3-08 - 1098268-SMF14A-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF14A-M3-08
1098268-SMF14A-M3-08
TVS - TVS - Diodes - SMF14A-M3-08 1098268-SMF14A-M3-08
Manufacturer: Vishay Win Source Part Number: 1098268-SMF14A-M3-08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 392pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: SMF (DO-219AB) STAND-OFF Voltage (Vwm): 14V Minimum Breakdown Voltage: 15.6V Max Clamping Voltage: 23.2V Peak Pulse Current(Ippm): 8.6A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1098268-SMF14A-M3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 392pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: SMF (DO-219AB)
STAND-OFF Voltage (Vwm): 14V
Minimum Breakdown Voltage: 15.6V
Max Clamping Voltage: 23.2V
Peak Pulse Current(Ippm): 8.6A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1000W 14V TVS Protection Diode
144-SMF14A-M3-08
1000W 14V TVS Protection Diode 144-SMF14A-M3-08
Trans Voltage Suppressor Diode, 1000W, 14V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF14A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF14A-M3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 14V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF14A-M3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF14A-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF14A-M3-08
TVS Diodes / ESD Suppressors SMF14A-M3-08
TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3

TVS Diodes / ESD Suppressors ESD PROTECTION DIODE SMF DO219-M3

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF14A-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF14A-M3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF14A-M3-08
TVS DIODE 14VWM 23.2VC SMF

TVS DIODE 14VWM 23.2VC SMF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMF14A-M3-08TR-ND 1098268-SMF14A-M3-08 144-SMF14A-M3-08 SMF14A-M3-08 SMF14A-M3-08
Product Name TVS Diodes TVS - TVS - Diodes - SMF14A-M3-08 1000W 14V TVS Protection Diode TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-219AB SMF (DO-219AB) Tape and Reel DO-219AB-2 DO-219AB (SMF)
Peak Pulse Power 200 watts 200 watts 200 watts
VC 23.2 volts 23.2 volts 23.2 volts
VBR 15.6 volts 15.6 volts 15.6 volts
Unlock Full Specs
to access all available technical data