TVS Diode, 13V VRWM, 200W Peak Pulse Power, Unidirectional, SMF, DO-219AB Product overview: SMF13A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF13A-E3-08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 805396-SMF13A-E3-08
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Current - Peak Pulse (10/1000μs): 9.3A
Power - Peak Pulse: 200W
Power Line Protection: No
Supplier Device Package: SMF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 21.5V
Capacitance at Frequency: 423pF at 1MHz
Part Number Series: SMF*A
21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS DIODE 13VWM 21.5VC SMF
TVS DIODE 13VWM 21.5VC SMF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF13A-E3-08 | 805396-SMF13A-E3-08 | SMF13A-E3-08GITR-ND | SMF13A-E3-08 | SMF13A-E3-08 |
| Product Name | 13V 200W TVS Protection Diode | TVS - TVS - Diodes - SMF13A-E3-08 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | DO-219AB | DO-219AB (SMF) | DO-219AB | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | 200 watts |
| Tj | -55 C (-67 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |