onsemi TVS Diodes SMF12CT1G

Description
23V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
23V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF12CT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

23V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TVS Diodes - SMF12CT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

23V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TVS Diodes - SMF12CT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
23V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

23V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
12V 100W TVS Protection Diode - 144-SMF12CT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 100W TVS Protection Diode
144-SMF12CT1G
12V 100W TVS Protection Diode 144-SMF12CT1G
5-Ch Unidir TVS Diode Array, 12V, 100W, SC-88 Product overview: SMF12CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF12CT1G can be used for catalog matching and distributor lookup.

5-Ch Unidir TVS Diode Array, 12V, 100W, SC-88 Product overview: SMF12CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF12CT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Ac-Q101, Esd, 12V, Sc-88; Clamping Voltage Vc Max Onsemi - 13AC6244 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ac-Q101, Esd, 12V, Sc-88; Clamping Voltage Vc Max Onsemi
13AC6244
Diode, Ac-Q101, Esd, 12V, Sc-88; Clamping Voltage Vc Max Onsemi 13AC6244
DIODE, AC-Q101, ESD, 12V, SC-88; Clamping Voltage Vc Max:23V; Diode Case Style:SC-88; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

DIODE, AC-Q101, ESD, 12V, SC-88; Clamping Voltage Vc Max:23V; Diode Case Style:SC-88; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF12CT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF12CT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF12CT1G
TVS DIODE 12VWM 23VC SC88/SC70-6

TVS DIODE 12VWM 23VC SC88/SC70-6

Supplier's Site
TVS Diodes - SMF12CT1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF12CT1G
TVS Diodes SMF12CT1G
TVS DIODE 12VWM 23VC SC88/SC70-6

TVS DIODE 12VWM 23VC SC88/SC70-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF12CT1GOSTR-ND 144-SMF12CT1G 13AC6244 SMF12CT1G SMF12CT1G
Product Name TVS Diodes 12V 100W TVS Protection Diode Diode, Ac-Q101, Esd, 12V, Sc-88; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape and Reel SOT363; SC-88/SC70-6/SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363
Peak Pulse Power 100 watts 100 watts 100 watts 100 watts
VC 23 volts 23 volts 23 volts
VBR 13.3 volts 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data