Manufacturer: Vishay
Win Source Part Number: 1098254-SMF10A-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 562pF @ 1MHz
Family Name: SMF10A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: SMF
STAND-OFF Voltage (Vwm): 10V
Minimum Breakdown Voltage: 11.1V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 11.8A
Power Dissipation - Pd: 200W
Alternative Parts (Cross-Reference): USB0408-T13; IP4387CX4/P,315; QDN007LF-U08-T07; PSOT08LC-LF;
Introduction Date: November 25, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
17V Clamp 11.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
17V Clamp 11.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
17V Clamp 11.8A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
TVS Diode, 1000W, 10V, Unidirectional, SMF, DO-219AB Product overview: SMF10A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF10A-E3-08 can be used for catalog matching and distributor lookup.
TVS DIODE 10VWM 17VC SMF
DIODE, ESD PROTECTION, 10V, 562PF; Clamping Voltage Vc Max:17V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:10V; Power Dissipation Pd:1kW; Product Range:TRANSZORB SMCJ Series; Automotive Qualification Standard:-; RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1098254-SMF10A-E3-08 | 1808159 | SMF10A-E3-08DKR-ND | 144-SMF10A-E3-08 | SMF10A-E3-08 | SMF10A-E3-08 | 04AJ4630 |
| Product Name | TVS - TVS - Diodes - SMF10A-E3-08 | TVS Diodes | TVS Diodes | 1000W 10V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Esd Protection, 10V, 562Pf; Clamping Voltage Vc Max Vishay |
| Package | SMF | DO-219 | DO-219AB | Cut Tape | DO-219AB (SMF) | DO-219AB | |
| VWM | 10 volts | ||||||
| IPPM | 11.8 amps | ||||||
| VC | 17 volts | 17 volts | 17 volts | 17 volts | |||
| VBR | 11.1 volts | 11.1 volts | 11.1 volts | 11.1 volts |