Manufacturer: ON Semiconductor
Win Source Part Number: 1098253-SMF100AT1
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 100V
Minimum Breakdown Voltage: 111V
Max Clamping Voltage: 162V
Peak Pulse Current(Ippm): 1.1A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management, Industrial
1000W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 498-01, SOD-123FL, 2 PIN Product overview: SMF100AT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF100AT1 can be used for catalog matching and distributor lookup.
162V Clamp 1.1A Ipp Tvs Diode Surface Mount SOD-123FL
TVS DIODE 100VWM 162VC SOD123FL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1098253-SMF100AT1 | 144-SMF100AT1 | SMF100AT1OS-ND | SMF100AT1 |
| Product Name | TVS - TVS - Diodes - SMF100AT1 | 1000W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-123; SOD-123FL | Tape and Reel | SOD-123; SOD-123F | SOD-123; SOD-123FL |
| VWM | 100 volts | |||
| IPPM | 1.1 amps | |||
| VC | 162 volts | 162 volts | 162 volts | |
| VBR | 111 volts | 111 volts | 111 volts |