18.2V Clamp 11A Ipp Tvs Diode Surface Mount SOD-123FL
18.2V Clamp 11A Ipp Tvs Diode Surface Mount SOD-123FL
18.2V Clamp 11A Ipp Tvs Diode Surface Mount SOD-123FL
TVS DIODE 11VWM 18.2VC SOD123FL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF11A-TPMSDKR-ND | SMF11A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 18.2 volts | 18.2 volts |