Vishay Intertechnology, Inc. Single Diodes MURS360S-M3/52T

Description
DIODE STANDARD 600V 1.5A DO214AA
Request a Quote Datasheet
Description
DIODE STANDARD 600V 1.5A DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-MURS360S-M3/52TDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 1.5A DO214AA

DIODE STANDARD 600V 1.5A DO214AA

Buy Now Datasheet
Single Diodes - 112-MURS360S-M3/52TCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 1.5A DO214AA

DIODE STANDARD 600V 1.5A DO214AA

Buy Now Datasheet
Single Diodes - 112-MURS360S-M3/52TTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - MURS360S-M3/52T - 928523-MURS360S-M3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS360S-M3/52T
928523-MURS360S-M3/52T
Diodes, Rectifiers - Single - MURS360S-M3/52T 928523-MURS360S-M3/52T
Manufacturer: Vishay Win Source Part Number: 928523-MURS360S-M3/5 2T Features: Diode Standard 600 V 3A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: MURS360 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 928523-MURS360S-M3/52T
Features: Diode Standard 600 V 3A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: MURS360
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
1.5A 600V Diode and Rectifier - 280-MURS360S-M3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 600V Diode and Rectifier
280-MURS360S-M3/52T
1.5A 600V Diode and Rectifier 280-MURS360S-M3/52T
Rectifier Diode, 1 Phase, 1 Element, 1.5A, 600V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: MURS360S-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360S-M3/52T can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 1.5A, 600V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: MURS360S-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS360S-M3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 3A,600V,50NS,UF RECT,SMD

Rectifiers 3A,600V,50NS,UF RECT,SMD

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MURS360S-M3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS360S-M3/52T
Discrete Semiconductor Products - Diodes - Rectifiers MURS360S-M3/52T
DIODE GEN PURP 600V 1.5A DO214AA

DIODE GEN PURP 600V 1.5A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-MURS360S-M3/52TDKR-ND 928523-MURS360S-M3/52T 280-MURS360S-M3/52T MURS360S-M3/52T MURS360S-M3/52T
Product Name Single Diodes Diodes, Rectifiers - Single - MURS360S-M3/52T 1.5A 600V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Diode Standard 600 V 3A Surface Mount DO-214AA (SMB)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data