onsemi 2 A 100 V Diode and Rectifier MURS210T3

Description
Power Rectifier, Ultra-Fast Recovery, 2 A, 100 V, SMB, 2500-REEL Product overview: MURS210T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS210T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Rectifier, Ultra-Fast Recovery, 2 A, 100 V, SMB, 2500-REEL Product overview: MURS210T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS210T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2 A 100 V Diode and Rectifier
280-MURS210T3
2 A 100 V Diode and Rectifier 280-MURS210T3
Power Rectifier, Ultra-Fast Recovery, 2 A, 100 V, SMB, 2500-REEL Product overview: MURS210T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS210T3 can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, 2 A, 100 V, SMB, 2500-REEL Product overview: MURS210T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS210T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MURS210T3 - 928521-MURS210T3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS210T3
928521-MURS210T3
Diodes, Rectifiers - Single - MURS210T3 928521-MURS210T3
Manufacturer: ON Semiconductor Win Source Part Number: 928521-MURS210T3 Features: Diode Standard 100 V 2A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: MURS21 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 928521-MURS210T3
Features: Diode Standard 100 V 2A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MURS21
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - MURS210T3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS210T3-ND
Single Diodes MURS210T3-ND
Diode Standard 100V 2A Surface Mount SMB

Diode Standard 100V 2A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS210T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS210T3
Discrete Semiconductor Products - Diodes - Rectifiers MURS210T3
DIODE GEN PURP 100V 2A SMB

DIODE GEN PURP 100V 2A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-MURS210T3 928521-MURS210T3 MURS210T3-ND MURS210T3
Product Name 2 A 100 V Diode and Rectifier Diodes, Rectifiers - Single - MURS210T3 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
IO 2 amps
Tj -65 C (-85 F) -60 to 175 C (-76 to 347 F)
Unlock Full Specs
to access all available technical data